EN
  • EN
  • DE

MAQ5282-3.3YMME

Part No MAQ5282-3.3YMME
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description MAQ5282 Series 3.3 V Fixed Output 50 mA SMT LDO Regulator - MSOP-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 5 %
Mounting SMD (SMT)
Case / Package MSOP
Dropout Voltage 2 V
Height 860 µm
Lead Free Yes
Length 3 mm
Max Input Voltage 120 V
Maximum Operating Temperature 125 °C
Max Output Current 50 mA
Min Current Limit 60 mA
Min Input Voltage 6 V
Min Operating Temperature -40 °C
Min Output Voltage 3.3 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Number of Regulators 1
Output Current 50 mA
Output Type Adjustable, Fixed
Output Voltage 3.3 V
Polarity Positive
Power Supply Rejection Ratio (PSRR) 80 dB
Quiescent Current 11 µA
REACH SVHC No SVHC
RoHS Compliant
Width 3 mm
Win Source Part Number 1074799-MAQ5282-3.3YMME
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAQ5282-3.3YMME CAD Model

Description

The MAQ5282-3.3YMME is a cutting-edge voltage regulator from the renowned manufacturer, Microchip Technology. This component is designed to provide a stable and reliable power supply, ensuring the optimal performance of your electronic devices. With its precision output and high efficiency, the MAQ5282-3.3YMME is an ideal choice for a wide range of applications, including consumer electronics, industrial control systems, and telecommunications equipment.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 3.3V, which is crucial for powering logic ICs and microcontrollers that require stable voltage levels for accurate operation.
  • High Accuracy: The MAQ5282-3.3YMME offers excellent load and line regulation, ensuring that the output voltage remains consistent under varying load conditions and input voltage fluctuations.
  • Low Dropout: The low dropout feature allows the regulator to continue providing a regulated output even when the input voltage is very close to the output voltage, making it highly efficient in battery-operated devices.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, which enhances the longevity and reliability of both the regulator and the end product.
  • Package: It comes in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The versatility of the MAQ5282-3.3YMME allows it to be integrated into a multitude of electronic systems. It is particularly beneficial for applications that demand a stable and efficient power supply, such as portable devices, smart home technology, and automation systems. Its robust design also makes it a great fit for harsh industrial environments where consistent performance is critical.

Why Choose MAQ5282-3.3YMME?

Selecting the MAQ5282-3.3YMME for your design ensures that you are using a regulator from a trusted industry leader, Microchip Technology. With its high-performance features and reliable operation, this voltage regulator will contribute to the enhanced functionality and longevity of your electronic products.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess