EN
  • EN
  • DE

MBR20150FCTE3/TU

Part No MBR20150FCTE3/TU
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20A 150V ITO220AB / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series *
Package Tube
Product Status Active
Base Product Number MBR20150
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 488363-MBR20150FCTE3/TU
Ultra Librarian 3D Model Ultra Librarian MBR20150FCTE3/TU CAD Model

Description

Product Overview: MBR20150FCTE3/TU from Microchip Technology

The MBR20150FCTE3/TU is a high-performance Schottky rectifier designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This rectifier is part of their extensive line of power management products and is specifically engineered to offer efficient, low-voltage drop rectification for various electronic applications.

Key Features

  • Voltage and Current Rating: The MBR20150FCTE3/TU has a maximum repetitive peak reverse voltage of 150V and a forward continuous current rating of 20A, making it suitable for high-voltage and high-current applications.
  • Low Power Loss: With its Schottky barrier design, this component ensures low forward voltage drop, resulting in reduced power loss and improved efficiency in power conversion systems.
  • High Surge Capability: It can withstand high surge currents, which is critical for protecting circuits during sudden voltage spikes.
  • Package: The device comes in a TO-220AB package, which is known for its robustness and ease of mounting on printed circuit boards (PCBs).
  • Operating Temperature Range: It can operate over a wide temperature range, making it reliable in various environmental conditions.

Applications

The MBR20150FCTE3/TU is ideal for use in a variety of applications where efficient power conversion is required. Some of these applications include:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Quality and Reliability

Microchip Technology is known for their commitment to quality and reliability. The MBR20150FCTE3/TU is manufactured with the highest standards to ensure it meets the rigorous demands of industrial and automotive-grade applications. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances.

In summary, the MBR20150FCTE3/TU Schottky rectifier from Microchip Technology is a reliable and efficient solution for high-voltage and high-current applications, offering low power loss, high surge capability, and a wide operating temperature range in a robust TO-220AB package.

You May Also Be Interested in

Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess