EN
  • EN
  • DE

MCP100-485HI/TO

Part No MCP100-485HI/TO
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Microcontroller Supervisory Circuit with Push-Pull Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Bulk
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.725V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 1220869-MCP100-485HI/TO
Manufacturer Homepage www.microchip.com
Family Name MCP100
Introduction Date February 09, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP100-485HI/TO CAD Model

Description

The MCP100-485HI/TO is a high-performance microcontroller unit (MCU) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is tailored for advanced applications requiring robust operation in harsh industrial environments. It is a testament to Microchip's commitment to quality and reliability, offering a range of features that make it suitable for a wide array of applications.

Key Features

  • Voltage Range: The MCP100-485HI/TO operates over a broad voltage range, making it versatile for diverse power supply conditions.
  • Temperature Range: This unit is designed to withstand extreme temperatures, ensuring reliable performance in industrial settings.
  • Package Type: The TO-92 package is compact and robust, ideal for space-constrained applications.
  • Reset Thresholds: It includes precision voltage detection and selectable trip points for reset thresholds, providing flexibility and enhanced system protection.
  • Hysteresis: The built-in hysteresis feature prevents false resets and ensures stable operation.
  • Output Type: An active-low push-pull reset output is available, which can interface directly with various logic levels.

Applications

The MCP100-485HI/TO MCU is suited for a range of applications, particularly those requiring a dependable reset management system. It is ideal for:

  • Industrial control systems
  • Automotive electronics
  • Embedded systems
  • Telecommunications equipment
  • Portable/battery-powered devices

Quality and Support

Microchip Technology is known for its high-quality products and the MCP100-485HI/TO is no exception. It is backed by Microchip's comprehensive technical support and reliability assurance, ensuring that customers receive the best possible product performance and service.

For detailed specifications, datasheets, and additional resources, customers are encouraged to visit Microchip Technology's official website or contact their support team directly.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4515 $58.6950
315+ $0.3705 $116.7075
485+ $0.3590 $174.1150
670+ $0.3473 $232.6910
860+ $0.3358 $288.7880
1,155+ $0.3010 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess