EN
  • EN
  • DE

MCP101-300DI/TO

Part No MCP101-300DI/TO
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name MCP101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884049-MCP101-300DI/TO
Ultra Librarian 3D Model Ultra Librarian MCP101-300DI/TO CAD Model

Description

Introducing the MCP101-300DI/TO Microcontroller from Microchip Technology

The MCP101-300DI/TO is a state-of-the-art microcontroller unit (MCU) designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This product is tailored for embedded control systems that require high reliability, low power consumption, and advanced interfacing capabilities. It is a perfect fit for a wide range of applications, including industrial control systems, automotive electronics, and smart IoT devices.

Robust Performance and Reliability

At the heart of the MCP101-300DI/TO is a powerful processing core that delivers efficient operation at speeds necessary for complex task management. The device operates over a broad voltage range, ensuring stable performance even under fluctuating power conditions. With its robust design, the MCP101-300DI/TO is built to withstand the rigors of harsh operating environments, making it an ideal choice for industrial and automotive applications where reliability is paramount.

Low Power Consumption

Microchip Technology understands the importance of energy efficiency in modern electronics. The MCP101-300DI/TO has been engineered to minimize power consumption, thereby extending the battery life of portable devices and reducing the overall energy footprint of electronic systems. This feature is especially beneficial for IoT devices that require long-term operation on a single battery charge.

Advanced Interfacing Capabilities

The MCP101-300DI/TO comes equipped with a variety of interfacing options, including I/O ports, serial communication interfaces, and analog inputs. These features enable the MCU to connect and communicate with a wide array of peripheral devices, sensors, and other electronic components, facilitating the creation of sophisticated and interconnected systems.

Key Specifications

  • Voltage Range: Compatible with a wide range of operating voltages
  • Temperature Range: Designed to operate under extreme temperatures
  • Package Type: Available in a TO-92 package, suitable for through-hole mounting
  • Quality Assurance: Manufactured to Microchip's stringent quality standards

Whether you're designing a new product or upgrading an existing system, the MCP101-300DI/TO from Microchip Technology offers the performance, efficiency, and reliability needed to meet the demands of today's innovative electronic applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2656 $57.9216
27+ $4.3209 $116.6643
42+ $4.1857 $175.7994
58+ $4.0506 $234.9348
74+ $3.9155 $289.7470
99+ $3.5112 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess