EN
  • EN
  • DE

SPB04N60C3INDKR

Part No SPB04N60C3INDKR
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838487-SPB04N60C3INDKR
Ultra Librarian 3D Model Ultra Librarian SPB04N60C3INDKR CAD Model

Description

The SPB04N60C3INDKR is a CoolMOS™ Power MOSFET from Infineon Technologies. This N-channel MOSFET is designed for high-voltage, high-efficiency power switching applications. It leverages Infineon's advanced CoolMOS™ C3 technology to deliver superior performance in terms of on-resistance, switching losses, and thermal behavior.

Applications:

  • Power Factor Correction (PFC): Used in PFC circuits to improve the power factor of electronic devices.
  • Switched-Mode Power Supplies (SMPS): Employed in SMPS for efficient voltage conversion.
  • Lighting Ballasts: Implemented in electronic ballasts for fluorescent and LED lighting.
  • Solar Inverters: Utilized in solar inverters to convert DC power from solar panels to AC power.
  • Industrial Power Supplies: Used in a variety of industrial power supply applications.

Features:

  • CoolMOS™ C3 Technology: Provides low on-resistance and reduced switching losses.
  • N-Channel MOSFET: N-channel configuration.
  • High Voltage Rating: Suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Low Gate Charge (Qg): Enables fast switching speeds and reduced switching losses.
  • Integrated Diode: Includes a fast and efficient body diode.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • High Efficiency: CoolMOS™ C3 technology delivers high efficiency, reducing power consumption and heat generation.
  • Reduced Switching Losses: Low gate charge and fast switching speeds minimize switching losses.
  • Improved Thermal Performance: Enhanced thermal characteristics allow for higher power density.
  • Robust Design: Designed for reliable operation in demanding environments.

Additional Details:

The SPB04N60C3INDKR is typically used in hard-switching topologies such as flyback, forward, and half-bridge converters. The datasheet specifies the drain-source breakdown voltage, gate-source voltage, and continuous drain current ratings. The thermal resistance values are crucial for determining the appropriate heatsinking requirements. Proper gate drive circuitry is essential to achieve optimal performance and prevent damage to the MOSFET. Consult the datasheet for detailed specifications and application notes.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess