EN
  • EN
  • DE

MCP111T-450E

Part No MCP111T-450E
Manufacturer Microchip Technology
Description Micropower Voltage Detector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1220885-MCP111T-450E
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP111T-450E CAD Model

Description

Microchip Technology's MCP111T-450E Voltage Supervisor

The MCP111T-450E from Microchip Technology is a highly precise voltage supervisor device designed to keep your microcontroller in check. This tiny yet powerful component is crucial for systems where voltage levels need to be monitored consistently to ensure reliable operation. It is an ideal solution for portable electronics, automotive systems, and other applications where power supply stability is a must.

Key Features

  • Accuracy: The MCP111T-450E boasts a voltage threshold accuracy of ±1.5%, providing dependable monitoring to prevent system failure due to unexpected voltage variations.
  • Low Power Consumption: With a quiescent current of just 1 µA, it is designed for energy-sensitive applications, contributing to the extended battery life of portable devices.
  • Reset Signal: This device generates a reset signal whenever the monitored voltage drops below the preset threshold of 4.50V, ensuring that the system can take appropriate action to avoid malfunction.
  • Temperature Range: The MCP111T-450E can operate over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Small Form Factor: Packaged in a 3-pin SOT-23, it occupies minimal space on a PCB, making it an excellent choice for space-constrained applications.

Applications

  • Portable Electronics
  • Automotive Systems
  • Data Communication Systems
  • Medical Devices
  • Embedded Systems

The MCP111T-450E is part of Microchip's family of voltage supervisors that provide a reliable, cost-effective way to monitor voltage levels and protect sensitive electronic components. Whether you are designing a handheld device or an automotive control unit, this voltage supervisor ensures your system operates within safe voltage parameters, thereby improving the overall stability and longevity of your product.

With its precision, low power consumption, and robust operating range, the MCP111T-450E is a smart choice for designers looking to enhance system reliability without sacrificing performance or increasing power demands.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4680 $51.4800
265+ $0.3840 $101.7600
405+ $0.3720 $150.6600
560+ $0.3600 $201.6000
720+ $0.3480 $250.5600
965+ $0.3120 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess