EN
  • EN
  • DE

MCP1252T-33X50I/MS

Part No MCP1252T-33X50I/MS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP PROG 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V, 5V
Output Current 120mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1074679-MCP1252T-33X50I/MS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1252T-33X50I/MS CAD Model

Description

Microchip Technology MCP1252T-33X50I/MS Charge Pump DC-DC Converter

The MCP1252T-33X50I/MS is a highly efficient, compact charge pump DC-DC converter produced by Microchip Technology, designed to provide a fixed 3.3V output from an input voltage ranging between 2.0V to 5.5V. This versatile component is ideal for applications where a regulated output voltage is required from an unregulated input source, such as battery-operated devices, handheld instruments, and portable electronics.

Key features of the MCP1252T-33X50I/MS include its low-noise operation and the ability to deliver up to 120 mA of output current, making it suitable for powering sensitive analog circuits and RF devices. The device operates in a voltage-doubling mode, ensuring that the output voltage remains stable even when the input voltage drops below the output voltage level.

The MCP1252T-33X50I/MS comes in a compact MSOP-8 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into PCB designs without sacrificing valuable board space. Additionally, the device features thermal shutdown protection and short-circuit protection, enhancing the reliability and safety of the systems it powers.

With a shutdown pin for power-saving mode, the MCP1252T-33X50I/MS can be easily turned off when not in use, significantly reducing the quiescent current and extending battery life in portable applications. This feature, along with its high-efficiency operation, makes it an excellent choice for energy-critical designs.

Microchip Technology's MCP1252T-33X50I/MS is characterized for operation over the industrial temperature range (-40°C to +85°C), ensuring consistent performance even in harsh environments. Whether for powering microcontrollers, logic circuits, or other low-power devices, this charge pump DC-DC converter is engineered to provide a reliable power solution.

In summary, the MCP1252T-33X50I/MS is a versatile, efficient, and reliable component suitable for a wide range of applications that require a stable 3.3V supply. Its low-noise characteristic, protection features, and power-saving capabilities make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7251 $52.1514
33+ $3.0565 $100.8645
51+ $2.9609 $151.0059
70+ $2.8654 $200.5780
91+ $2.7699 $252.0609
121+ $2.4834 $300.4914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess