EN
  • EN
  • DE

MCP130T-315

Part No MCP130T-315
Manufacturer Microchip Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOT23-3
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 725106-MCP130T-315
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP130T-315 CAD Model

Description

Microchip Technology MCP130T-315 Supervisory Circuit

The MCP130T-315 is a highly-reliable supervisory circuit developed by Microchip Technology, designed to keep microcontroller-based systems safe by monitoring the power supply voltage levels. This device is particularly useful in applications where consistent and reliable system operation is critical, such as in industrial controls, consumer electronics, and automotive systems.

Featuring a precision voltage detector, the MCP130T-315 ensures that when the V<sub>CC falls below a preset threshold, the reset output is quickly driven to an active state, signaling the microcontroller to reinitialize the system. The reset signal maintains its state for a period of time after V<sub>CC has risen above the reset voltage threshold, providing the system with ample time to stabilize.

One of the key features of the MCP130T-315 is its selectable trip point. The device comes with a nominal trip threshold of 3.15V, which is suitable for many common applications. This enables the device to support systems that operate with standard 3.3V power supplies, ensuring that the system does not operate under conditions that could lead to unpredictable behavior.

The MCP130T-315 is also characterized by its low power consumption, which is essential for battery-powered applications where power efficiency is paramount. Additionally, the device is available in a compact, 3-pin TO-92 package, making it easy to integrate into a wide variety of designs without taking up excessive board space.

With its built-in hysteresis to prevent erratic reset operation when V<sub>CC is close to the threshold voltage, and a temperature range of -40°C to +85°C, the MCP130T-315 is designed to perform reliably in harsh environments. Furthermore, the active-low, open-drain reset output ensures compatibility with a variety of microcontrollers and other digital systems.

In summary, the MCP130T-315 supervisory circuit from Microchip Technology offers a robust solution for system voltage monitoring, with a precise threshold, low power consumption, and a small form factor, making it an excellent choice for safeguarding your electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0372 $62.2320
140+ $0.8512 $119.1680
215+ $0.8244 $177.2460
290+ $0.7979 $231.3910
375+ $0.7713 $289.2375
505+ $0.6915 $349.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,941 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess