EN
  • EN
  • DE

MCP1501-33E/SN

Part No MCP1501-33E/SN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC / Series Voltage Reference IC Fixed 3.3V V ±0.1% 20 mA 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Microchip Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 20 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Voltage - Input 3.5V ~ 5.5V
Current - Supply 550µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP1501
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1320447-MCP1501-33E/SN
Ultra Librarian 3D Model Ultra Librarian MCP1501-33E/SN CAD Model

Description

Microchip Technology MCP1501-33E/SN Voltage Reference

The MCP1501-33E/SN is a high-precision voltage reference module designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device offers a fixed output voltage of 3.3V with an impressive initial accuracy of ±0.1%. It is an ideal choice for applications requiring a stable reference voltage with low drift and low power consumption.

This voltage reference comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. The MCP1501-33E/SN operates over a wide temperature range, from -40°C to +125°C, ensuring reliable performance in a variety of operating conditions.

Key Features:

  • High Accuracy: The MCP1501-33E/SN offers an initial accuracy of ±0.1%, which is critical for precision applications.
  • Low Temperature Drift: With a temperature coefficient of just 10 ppm/°C, the device provides stable output across a wide temperature range.
  • Low Power Consumption: The MCP1501-33E/SN is designed for efficiency, with a quiescent current of only 210 µA, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: It supports an input voltage range from 3.6V to 16V, allowing flexibility in various power supply configurations.
  • Extended Temperature Range: The device can operate in extreme temperatures from -40°C to +125°C, accommodating industrial and automotive requirements.
  • Excellent Load Regulation: This voltage reference maintains a stable output despite variations in load, which is essential for maintaining system accuracy.
  • Stable with Capacitive Loads: The MCP1501-33E/SN is designed to be stable with capacitive loads up to 10,000 pF, providing versatility in application design.

This voltage reference is suitable for a wide range of applications, including precision data acquisition systems, analog-to-digital converters, digital-to-analog converters, portable instrumentation, and battery-operated devices. The MCP1501-33E/SN's combination of high accuracy, low power, and stability ensures that it can meet the stringent requirements of the most demanding analog circuits.

With its robust design and high-performance characteristics, the Microchip Technology MCP1501-33E/SN is a reliable choice for engineers looking to enhance the precision and stability of their electronic designs.

You May Also Be Interested in

Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4739 $51.9519
50+ $2.0299 $101.4950
77+ $1.9665 $151.4205
106+ $1.9030 $201.7180
136+ $1.8396 $250.1856
182+ $1.6493 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 908 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess