EN
  • EN
  • DE

MCP1501T-30E/RW

Part No MCP1501T-30E/RW
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA 8-WDFN (2x2)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WDFN (2x2)
Family Name MCP1501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1501T-30E/RWTR, MCP1501T-30E/RWDKR, MCP1501T-30E/RWCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926591-MCP1501T-30E/RW
Ultra Librarian 3D Model Ultra Librarian MCP1501T-30E/RW CAD Model

Description

The MCP1501T-30E/RW from Microchip Technology is a high-precision voltage reference device that offers a fixed output voltage of 3.0V. This component is specifically designed to maintain accurate voltage regulation across a wide range of environmental conditions and varying load currents, making it an ideal choice for advanced control systems, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy applications.

Key Features:

  • High Accuracy: The MCP1501T-30E/RW boasts an impressive initial accuracy of ±0.1% (max), ensuring reliable performance for precision applications.
  • Low Temperature Coefficient: With a low temperature coefficient of 10 ppm/°C (max), the device provides stable output across a wide temperature range, which is critical for maintaining system accuracy in varying environments.
  • Wide Operating Voltage Range: The MCP1501 is capable of operating over a broad voltage range, which enhances its flexibility in different system designs.
  • Extended Temperature Range: This voltage reference can operate over an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh conditions.
  • Small Package Size: The device comes in a small SOT-23 package, making it suitable for space-constrained applications.
  • Stable with Capacitive Loads: The MCP1501T-30E/RW is designed to be stable with capacitive loads, thereby reducing the chances of oscillation in the presence of such loads.

Applications:

The precision and stability of the MCP1501T-30E/RW make it well-suited for a variety of applications, including:

  • Precision data acquisition systems
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Medical devices

As a product of Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, the MCP1501T-30E/RW reflects the company's commitment to delivering high-quality components that enhance the performance and efficiency of electronic systems worldwide.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess