EN
  • EN
  • DE

MCP16311

Part No MCP16311
Manufacturer Microchip Technology
Description 30V Input, 1A Output, High-Efficiency, Integrated Synchronous Switch Step-Down Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1220923-MCP16311
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP16311 CAD Model

Description

Microchip Technology's MCP16311 High-Voltage Buck Converter

The MCP16311 from Microchip Technology is a compact, high-efficiency, fixed-frequency, step-down DC-DC converter in a surface-mount package designed to operate from a wide input voltage range of 4.4V to 30V. This versatile component is suitable for a variety of applications, including automotive, industrial, and consumer electronics, where space is at a premium and efficient power conversion is required.

Key Features:

  • Wide Input Voltage Range: With an operational range of 4.4V to 30V, the MCP16311 can accommodate fluctuating voltages, making it ideal for dealing with unstable power supplies or battery-powered applications.
  • High-Efficiency Output: The device is capable of providing up to 95% efficiency, allowing for minimal power loss during the conversion process and making it suitable for energy-sensitive designs.
  • Adjustable Output Voltage: Users can set the output voltage from 2V to 15V to match the requirements of the load, providing flexibility across different applications.
  • Integrated Protection Features: The MCP16311 includes over-temperature protection, over-current limiting, and under-voltage lockout, ensuring reliable operation and safeguarding against potential damage from abnormal operating conditions.
  • Fixed-Frequency Operation: Operating at a fixed frequency of 500 kHz, the MCP16311 enables the use of small external components, reducing the overall solution footprint and bill of materials cost.

Applications:

The MCP16311's robust design and wide input voltage range make it an excellent choice for a range of applications, including but not limited to:

  • Automotive accessories and infotainment systems
  • LED lighting and power supplies
  • Industrial power systems
  • Portable devices and battery-operated gadgets
  • Consumer electronics

With its integrated features and high efficiency, the MCP16311 from Microchip Technology is a reliable and cost-effective choice for designers looking to implement a high-voltage buck converter into their power management solutions. Its small footprint and ease of use make it an attractive option for a wide array of power conversion applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2869 $57.9105
110+ $1.0561 $116.1710
170+ $1.0230 $173.9100
235+ $0.9900 $232.6500
305+ $0.9570 $291.8850
405+ $0.8579 $347.4495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,270 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess