ON Semiconductor 2SA1352E PNP Bipolar Transistor
The 2SA1352E is a high-quality PNP bipolar transistor designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This transistor is part of ON Semiconductor's diverse portfolio of discrete devices and is engineered to meet the demands of various electronic applications requiring efficient amplification and switching capabilities.
Key Features
- Type: PNP Bipolar Transistor
- Package: TO-3PML
- Collector-Emitter Voltage (V<sub>CEO): -50V
- Collector Current (I<sub>C): -2A
- Power Dissipation (P<sub>D): 25W
- DC Current Gain (h<sub>FE): 70 to 140 at I<sub>C = -500mA
- Operating and Storage Junction Temperature Range: -55°C to +150°C
- RoHS Compliant: Yes
The 2SA1352E transistor is encapsulated in a TO-3PML package, which is known for its high power dissipation capability. This makes it suitable for high-power applications where heat management is crucial. With a collector-emitter voltage rating of -50V and a collector current rating of -2A, this device can handle moderate power levels efficiently, making it an excellent choice for linear amplification and switching applications.
The device boasts a power dissipation of 25W, which enables it to maintain stable operation even under stressful conditions. Its DC current gain is characterized by a range of 70 to 140 at a collector current of -500mA, indicating a consistent and reliable amplification performance across various operating conditions.
Furthermore, the 2SA1352E is designed to operate over a wide temperature range, from -55°C to +150°C, ensuring reliability and stability in diverse environmental conditions. This feature, along with its RoHS compliance, makes the 2SA1352E an environmentally friendly choice for designers and manufacturers looking to create products that meet current environmental regulations.
Whether used in audio amplifiers, power management systems, or as a switch in various electronic circuits, the 2SA1352E from ON Semiconductor is a versatile component that offers robust performance for a wide array of electronic designs.