EN
  • EN
  • DE

CPH5855-TL-E

Part No CPH5855-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET, N CH, SCHOT DIODE, SOT346; Transistor Polarity: N Channel / Schottky Diode; Current Id Max: 2.5A; Drain...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 2.5 A
Drain to Source Voltage (Vdss) 20 V
Lead Free Yes
Number of Pins 5
Power Dissipation 900 mW
RoHS Compliant
Win Source Part Number 967178-CPH5855-TL-E
Categories Transistors - FETs, MOSFETs - RF
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CPH5855-TL-E CAD Model

Description

ON Semiconductor CPH5855-TL-E Product Overview

The CPH5855-TL-E is a high-performance N-channel Power MOSFET from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to deliver efficient power management and conversion for a diverse range of applications, including computing, automotive, consumer, and industrial systems.

Key Features

  • Low On-Resistance: The CPH5855-TL-E boasts an exceptionally low on-resistance, resulting in reduced power loss and improved efficiency during operation.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET provides faster response times, making it suitable for high-frequency power supplies and converters.
  • Low Threshold Voltage: With a low gate threshold voltage, this component ensures lower gate drive requirements, which can lead to simpler drive circuits and reduced system costs.
  • Compact Design: The CPH5855-TL-E comes in a small, surface-mount package, making it ideal for space-constrained applications while providing excellent thermal performance.
  • Robust Thermal Performance: This MOSFET is designed to handle high temperatures, ensuring reliable performance even under thermal stress.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the product is lead-free and RoHS compliant, minimizing the ecological footprint and allowing for use in a wide range of markets.

Applications

The versatility of the CPH5855-TL-E makes it an excellent choice for various applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Motor Drives
  • Computing and Server Systems
  • Automotive Electronics
  • LED Lighting
  • Renewable Energy Systems

Product Specifications

The CPH5855-TL-E features a drain-to-source voltage (Vdss) of 60V, a continuous drain current (Id) of 12A, and a power dissipation of 1.25W. Its low on-resistance and high-speed switching capabilities make it an efficient solution for power conversion challenges.

ON Semiconductor's commitment to quality and performance is evident in the CPH5855-TL-E MOSFET, offering designers a reliable and efficient component for their power management and conversion needs. With its robust design and compliance with environmental standards, this product is a smart choice for future-focused electronic designs.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess