EN
  • EN
  • DE

MCP16311T-E/MNY

Part No MCP16311T-E/MNY
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 30V Input, 1A Output, High-Efficiency, Integrated Synchronous Switch Step-Down Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.4V
Voltage Input MAX 30V
Output Voltage 2V
Output Voltage MAX 24V
Output Current 1A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-TDFN (2x3)
Win Source Part Number 1220924-MCP16311T-E/MNY
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP16311
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCP16311T-E/MNY CAD Model

Description

Microchip Technology's MCP16311T-E/MNY: High-Voltage Buck-Boost Converter

The MCP16311T-E/MNY is a compact, high-efficiency, fixed-frequency, step-down DC-DC converter from Microchip Technology, a leading provider of smart, connected and secure embedded control solutions. This versatile component is designed to operate from a wide input voltage range of 4.4V to 50V and can deliver up to 600mA of continuous current to the load, making it an excellent choice for various applications including automotive, industrial, and battery-powered systems.

With its integrated features and high level of integration, the MCP16311T-E/MNY helps to minimize the number of external components required, which can lead to cost savings and reduced board space. The device is available in a 10-MSOP (EP) package, offering a compact solution for space-constrained applications.

Key Features of MCP16311T-E/MNY:

  • Wide Input Voltage Range: The device can handle an input voltage range from 4.4V to 50V, which is suitable for applications with varying input sources.
  • High-Efficiency: With a peak efficiency of up to 96%, the converter ensures minimal power loss and heat generation, which is critical for reliability and longevity.
  • Adjustable Output Voltage: The output voltage can be adjusted from 2V to 5V, providing design flexibility to meet the needs of different circuit requirements.
  • Fixed-Frequency Operation: Operating at a fixed frequency of 500 kHz, the MCP16311T-E/MNY allows for a predictable performance and the use of small external components.
  • Thermal Protection: The device includes thermal shutdown protection, which helps to prevent damage from overheating.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the converter operates only when the input voltage is within its specified range, protecting downstream components.

The MCP16311T-E/MNY also includes features such as internal compensation, which simplifies the design process by reducing the need for external compensation components. Furthermore, it provides overcurrent protection and a power-good output for additional system reliability and performance monitoring.

Whether you're designing power supplies for consumer electronics, automotive applications, or industrial systems, the MCP16311T-E/MNY from Microchip Technology offers a robust, efficient, and versatile solution that can meet the needs of a wide range of high-voltage power conversion applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8544 $51.2640
145+ $0.7011 $101.6595
225+ $0.6792 $152.8200
305+ $0.6573 $200.4765
395+ $0.6353 $250.9435
530+ $0.5696 $301.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess