EN
  • EN
  • DE

MCP1631VT-E/SS

Part No MCP1631VT-E/SS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR SEPIC 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features Sepic Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 20-SSOP
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage 3V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name MCP1631
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1631VT-E/SSTR, MCP1631VT-E/SSCT, MCP1631VT-E/SSDKR
Quantity per package 1600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926593-MCP1631VT-E/SS
Ultra Librarian 3D Model Ultra Librarian MCP1631VT-E/SS CAD Model

Description

Microchip Technology's MCP1631VT-E/SS High-Speed Pulse Width Modulator

The MCP1631VT-E/SS is a versatile, high-speed pulse width modulator (PWM) from Microchip Technology, designed to cater to a wide array of power-conversion and control applications. This advanced component is engineered to function as a flexible building block for both limited and extensive power-supply designs, offering designers the capability to optimize the power management system for specific requirements.

At the core of the MCP1631VT-E/SS is its high-speed PWM control, which operates at a frequency up to 2 MHz. This elevated frequency allows for smaller external components, reducing the overall size and cost of the power supply solution. The device is capable of a wide range of duty cycles, from 0% to 100%, providing precise control over the power delivery to the load.

The MCP1631VT-E/SS is housed in a compact 20-lead SSOP package, making it suitable for space-constrained applications. Its robust design includes features such as a peak current mode control scheme, which enhances transient response and simplifies loop compensation. Moreover, the device includes a programmable oscillator, allowing designers to set the operating frequency to meet specific application needs.

Integrating the MCP1631VT-E/SS into a system is facilitated by its compatibility with Microchip's PIC microcontrollers. This seamless integration is ideal for developing advanced power systems with digital control, such as battery chargers, LED drivers, DC-DC converters, and power factor correction modules. The device's versatility is further expanded with its wide input voltage range and an array of programmable features, including under-voltage lockout, over-temperature protection, and programmable dead time, ensuring optimal performance and reliability.

With its high level of integration and performance features, the MCP1631VT-E/SS from Microchip Technology stands out as a top choice for engineers looking to develop efficient and compact power conversion solutions. Its ability to drive innovation in the power management domain makes it an essential component for modern electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7459 $61.6967
30+ $3.8947 $116.8410
46+ $3.7734 $173.5764
64+ $3.6510 $233.6640
82+ $3.5297 $289.4354
110+ $3.1647 $348.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
In Stock: 1,280 pieces Factory Stock: 1,280 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess