EN
  • EN
  • DE

LDK220M32R

Part No LDK220M32R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description 200 mA low quiescent current and low noise LDO | IC REG LINEAR 3.2V 200MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 13.2V
Min/Fixed Output Voltage 3.2V
Maximum Dropout Voltage 0.35V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 90μA
Maximum Supply Current 100μA
PSRR 55dB ~ 50dB (120Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1195927-LDK220M32R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LDK220M32R CAD Model

Description

Introducing the LDK220M32R from STMicroelectronics

The LDK220M32R is a cutting-edge voltage regulator designed and manufactured by the renowned semiconductor company, STMicroelectronics. This regulator is specifically engineered to deliver a high-performance solution for a wide range of applications, ensuring reliability and efficiency in power management tasks.

Key Features

  • Output Voltage: The LDK220M32R provides a fixed output voltage of 3.2V, which is ideal for powering various low-voltage electronic components and systems.
  • High Accuracy: This device offers an impressive load regulation, ensuring a stable output even under varying load conditions, which is crucial for sensitive electronic applications.
  • Low-Dropout: As a low-dropout (LDO) regulator, the LDK220M32R is capable of maintaining regulation with a minimal difference between the input and output voltage, making it highly efficient for applications with a narrow input voltage range.
  • Current Capacity: It can deliver up to 200mA of continuous output current, suitable for small-scale devices like microcontrollers, sensors, and other low-power circuits.
  • Thermal Protection: The LDK220M32R incorporates thermal shut-down protection to safeguard the device and the application from overheating, enhancing the product's longevity.
  • Package: It comes in a compact SOT-323-5L package, which is perfect for space-constrained applications while also allowing for efficient heat dissipation.

Applications

The versatility of the LDK220M32R makes it an excellent choice for a broad array of applications. It is particularly well-suited for portable and battery-powered devices, where power efficiency is paramount. These include:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players
  • Wireless communication systems
  • Power supply for microcontrollers and digital logic
  • GPS devices

Conclusion

STMicroelectronics' LDK220M32R is a powerful and dependable voltage regulator that offers a blend of accuracy, efficiency, and compactness. With its robust feature set and thermal protection, it stands out as a smart choice for designers who require a reliable power management solution for their compact and power-sensitive electronics. The LDK220M32R continues STMicroelectronics' legacy of providing high-quality components that meet the demanding requirements of modern electronic devices.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5606 $58.8630
255+ $0.4599 $117.2745
390+ $0.4456 $173.7840
540+ $0.4313 $232.9020
695+ $0.4169 $289.7455
930+ $0.3738 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,100 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess