EN
  • EN
  • DE

MCP1700T-1202E/TT

Part No MCP1700T-1202E/TT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.2A SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 4μA
PSRR 44dB (100Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.2V
Voltage - Dropout (Typical) 0.15V @ 200mA
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023054-MCP1700T-1202E/TT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1700T-1202E/TT CAD Model

Description

Microchip Technology's MCP1700T-1202E/TT Low Dropout Voltage Regulator

The MCP1700T-1202E/TT is a highly efficient, CMOS low dropout voltage regulator that offers excellent performance in a small footprint, designed and manufactured by Microchip Technology. This voltage regulator is capable of delivering up to 250 mA of current while consuming only 2 µA of quiescent current, making it an ideal choice for battery-operated devices where power efficiency is crucial.

With an input voltage range from 2.3V to 6.0V, the MCP1700T-1202E/TT provides a fixed output voltage of 1.2V, which is suitable for supplying power to low-voltage microcontrollers and analog devices. Its low dropout voltage of only 178 mV at 250 mA load improves efficiency and allows operation closer to the battery end-of-life, which is especially important for portable applications.

The MCP1700T-1202E/TT comes in a tiny SOT-23 package, making it a perfect choice for space-constrained applications. Despite its small size, it offers thermal overload protection and short-circuit current limiting, ensuring reliable operation under adverse conditions. Additionally, the device is stable with ceramic output capacitors, which are advantageous due to their small size, low equivalent series resistance (ESR), and reliability over temperature.

Key Features of the MCP1700T-1202E/TT:

  • Output Voltage: 1.2V
  • Output Current: Up to 250 mA
  • Low Quiescent Current: 2 µA (typical)
  • Low Dropout Voltage: 178 mV (typical) at 250 mA
  • Input Voltage Range: 2.3V to 6.0V
  • Stable with Ceramic Output Capacitors
  • Short-Circuit Protection and Thermal Overload Protection
  • Package: SOT-23

Applications for the MCP1700T-1202E/TT are diverse and include portable electronics, battery-powered devices, and any system requiring a high-efficiency voltage regulation solution. Its performance and small size make it an excellent choice for designers looking to optimize power consumption and extend battery life without sacrificing space or reliability.

Overall, the MCP1700T-1202E/TT from Microchip Technology is a robust and power-efficient solution for modern electronic applications where voltage regulation with minimal power loss is paramount.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4333 $51.9960
285+ $0.3555 $101.3175
440+ $0.3444 $151.5360
605+ $0.3333 $201.6465
780+ $0.3222 $251.3160
1,040+ $0.2889 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,970 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess