EN
  • EN
  • DE

MCP1701AT-2502I/MB

Part No MCP1701AT-2502I/MB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 125MA SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.7V @ 120mA
Output Current 125mA
Operating Supply Current 4.5μA
Control Protection Features Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1074785-MCP1701AT-2502I/MB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1701AT-2502I/MB CAD Model

Description

Microchip Technology's MCP1701AT-2502I/MB Voltage Regulator

The MCP1701AT-2502I/MB from Microchip Technology is a highly reliable, low-dropout voltage regulator designed to deliver a fixed output voltage of 2.5V with an input voltage range up to 6V. This component is an excellent choice for battery-powered devices and other applications where energy efficiency is of paramount importance.

Key Features:

  • Low Dropout: The MCP1701AT-2502I/MB boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life.
  • High Output Current: Capable of delivering up to 250 mA of output current, this voltage regulator can support a wide range of applications.
  • Stable Operation: With its built-in voltage reference and compensation, the MCP1701AT-2502I/MB ensures a stable output voltage, which is critical for sensitive electronic devices.
  • Low Quiescent Current: The device features a low quiescent current, which significantly reduces power consumption when in standby mode, making it ideal for portable applications.
  • Thermal Shutdown and Overcurrent Protection: Safety features such as thermal shutdown and overcurrent protection are integrated to prevent damage from overheating and excessive load conditions.
  • Small SOT-23 Package: Its compact SOT-23 package makes it suitable for space-constrained applications.

Applications:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Wireless Devices
  • GPS Receivers

The MCP1701AT-2502I/MB is designed to be a versatile component that meets the requirements of various electronic devices that demand a stable and efficient power supply. With its robust feature set and proven reliability, Microchip's voltage regulator is an essential building block for modern, energy-conscious designs.

Whether you're developing consumer electronics, wearables, or other portable gadgets, the MCP1701AT-2502I/MB offers the performance and reliability that engineers expect from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1192 $66.7152
13+ $9.1233 $118.6029
20+ $8.8392 $176.7840
28+ $8.5539 $239.5092
35+ $8.2686 $289.4010
47+ $7.4128 $348.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,990 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess