EN
  • EN
  • DE

MCP1701AT-3302I/MB

Part No MCP1701AT-3302I/MB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 0.15A 4-Pin(3+Tab) SOT-89 T/R / IC REG LDO 3.3V 0.15A SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 4.5μA
Control Protection Features Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.4V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 023063-MCP1701AT-3302I/MB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Portable Devices, Alternative Energy, Automotive
Family Name MCP1701A
Introduction Date March 02, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MCP1701AT-3302I/MB CAD Model

Description

Microchip Technology's MCP1701AT-3302I/MB Voltage Regulator

The MCP1701AT-3302I/MB from Microchip Technology is a highly reliable linear voltage regulator designed to deliver a fixed output voltage of 3.3V. Ideal for battery-powered devices and portable applications, this component boasts a low dropout voltage, ensuring efficient operation even when the supply voltage is close to the output voltage. The MCP1701AT-3302I/MB is an essential building block for maintaining stable system voltage in a variety of electronic products.

Key Features

  • Output Voltage: Precisely regulated 3.3V output, suitable for powering sensitive electronics that require a stable supply.
  • Low Dropout: With a dropout voltage of just 178mV at 250mA, this regulator ensures efficient performance for applications with minimal input-to-output voltage differences.
  • High Current Capability: Capable of delivering up to 250mA of output current, making it suitable for a wide range of applications.
  • Low Quiescent Current: The device features a low quiescent current of only 2µA (typical), which is ideal for battery-powered operations as it minimizes power consumption when in standby mode.
  • Thermal Shutdown: Integrated thermal shutdown protection safeguards the device against overheating, ensuring long-term reliability and safety.
  • Short-Circuit Protection: The built-in short-circuit protection feature prevents damage from output short circuits, enhancing the durability of the regulator and the overall system.
  • Stable with Ceramic Output Capacitors: Designed to be stable with low-cost ceramic output capacitors, which reduces the overall bill of materials for the end product.

Applications

The MCP1701AT-3302I/MB is versatile and can be used in a variety of applications, including:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players and audio devices
  • Handheld gaming consoles
  • GPS devices
  • Smart sensors and IoT devices

With its compact SOT-23 package, the MCP1701AT-3302I/MB offers a space-saving solution that is easy to integrate into PCB designs. Its robust feature set and consistent performance make it a go-to choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0241 $51.2050
120+ $0.8403 $100.8360
185+ $0.8140 $150.5900
255+ $0.7878 $200.8890
330+ $0.7615 $251.2950
440+ $0.6827 $300.3880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,605 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess