EN
  • EN
  • DE

MCP1702T-1502E/CB

Part No MCP1702T-1502E/CB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.2A SOT23A-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 13.2V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 200mA
Operating Supply Current 5μA
PSRR 44dB (100Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23A-3
Win Source Part Number 1074800-MCP1702T-1502E/CB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1702T-1502E/CB CAD Model

Description

Microchip Technology's MCP1702T-1502E/CB: Low-Dropout Voltage Regulator

The MCP1702T-1502E/CB is a highly efficient, low-dropout (LDO) voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and reliable component is ideal for battery-powered devices, microcontroller power supplies, and other applications requiring up to 250 mA of output current.

Key Features:

  • Output Voltage: The device provides a stable output voltage of 1.5V, which is essential for powering sensitive electronic circuits that require a precise voltage level for optimal performance.
  • Low-Dropout Voltage: With a low dropout voltage of typically only 178 mV at full load, the MCP1702T-1502E/CB ensures efficient operation even when the supply voltage is close to the output voltage, making it a perfect choice for battery-operated devices where maximizing battery life is crucial.
  • High Output Current: The regulator can supply up to 250 mA of output current, which is sufficient for a wide range of low-power applications.
  • Low Quiescent Current: It features a very low quiescent current of 2 µA (typical), which helps to minimize power consumption when the device is in standby mode, further extending battery life.
  • Stable with Ceramic Output Capacitors: The MCP1702T-1502E/CB is stable with ceramic output capacitors, offering improved performance in terms of output noise and transient response compared to regulators requiring tantalum or aluminum electrolytic capacitors.
  • Thermal Protection: The device includes an overtemperature protection feature that shuts down the regulator to prevent damage from excessive heat.
  • Short-Circuit Protection: In the event of an output short circuit, the MCP1702T-1502E/CB provides current limiting and short-circuit protection to safeguard both the regulator and the downstream components.
  • Package: It comes in a 3-Pin SOT-23 package, which is known for its small footprint and suitability for space-constrained applications.

Applications:

The MCP1702T-1502E/CB is versatile and can be used in various applications, including:

  • Portable electronic devices
  • Wireless communication systems
  • Battery-powered equipment
  • Microcontroller power supplies
  • Personal digital assistants (PDAs)
  • GPS devices

With its combination of low-dropout characteristics, high current capability, and power-saving features, the MCP1702T-1502E/CB from Microchip Technology is an excellent choice for designers looking to enhance the efficiency and battery life of their electronic products.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5230 $53.3050
85+ $1.2496 $106.2160
125+ $1.2106 $151.3250
175+ $1.1715 $205.0125
225+ $1.1325 $254.8125
300+ $1.0153 $304.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess