EN
  • EN
  • DE

TL1464IPTR

Part No TL1464IPTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Outputs 4
Output Phases 1
Supply Voltage - Operating 3.1 V to 12 V
Frequency - Switching 50kHz to 2MHz
Duty Cycle (Max) 100%
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating -20°C to 75°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 212944-TL1464IPTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL1464IPTR CAD Model

Description

The TL1464IPTR from Texas Instruments is a highly integrated power management solution that delivers exceptional performance for a wide range of applications. This quad operational amplifier (op-amp) is designed to operate with a single or dual power supply, making it extremely versatile for various electronic circuits.

Key Features

  • Voltage Range: The TL1464IPTR can operate on a wide voltage range from 3 V to 44 V, allowing it to be used in systems with varying power requirements.
  • Output Swing: It includes a large output voltage swing, which extends to within a few millivolts of the supply rails. This feature is particularly valuable for driving analog-to-digital converters (ADCs) or other high-precision components.
  • Low Power Consumption: With a design focused on energy efficiency, this op-amp maintains low quiescent current, making it suitable for battery-powered devices and power-sensitive applications.
  • Stable Operation: The TL1464IPTR is designed to offer stable operation without external components, which simplifies circuit design and reduces overall system cost.
  • Package: It is offered in a TSSOP-14 package, which provides a compact footprint ideal for space-constrained applications.

Applications

The TL1464IPTR's robust design and flexible power supply compatibility make it a perfect fit for a variety of applications, including:

  • Power supplies
  • Battery chargers
  • Motor control systems
  • Analog signal conditioning
  • Data acquisition systems
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TL1464IPTR is no exception. It is built to meet the stringent requirements of industrial and automotive applications, ensuring consistent performance and longevity.

Environmental Information

The TL1464IPTR complies with RoHS standards, reflecting Texas Instruments' dedication to environmental responsibility by minimizing the use of hazardous substances in its products.

For engineers and designers looking for a reliable and versatile op-amp, the TL1464IPTR from Texas Instruments offers a compelling combination of performance, power efficiency, and compact packaging.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Infineon Technologies
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess