EN
  • EN
  • DE

MCP1702T-1802E/CB

Part No MCP1702T-1802E/CB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 0.2A SOT23A-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 13.2V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 200mA
Operating Supply Current 5μA
PSRR 44dB (100Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Mounting SMD (SMT)
Case / Package SOT-23A-3
Win Source Part Number 136078-MCP1702T-1802E/CB
Ultra Librarian 3D Model Ultra Librarian MCP1702T-1802E/CB CAD Model

Description

Product Overview: MCP1702T-1802E/CB from Microchip Technology

The MCP1702T-1802E/CB is a high-performance, low-dropout voltage regulator designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This component is specifically engineered to deliver a stable and reliable power supply for various electronic applications, making it an ideal choice for designers looking for efficient power management solutions.

Key Features

  • Output Voltage: The MCP1702T-1802E/CB provides a fixed output voltage of 1.8V, suitable for powering low-voltage devices and ensuring consistent performance.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains output voltage regulation with minimal input-to-output voltage difference, enhancing system efficiency even at low battery voltages.
  • High Output Current: Capable of delivering up to 250mA of output current, it can easily supply power to a wide range of components within a circuit.
  • Low Quiescent Current: The device features an extremely low quiescent current of about 2 µA, making it an excellent choice for battery-powered applications where power conservation is crucial.
  • Stable with Ceramic Output Capacitors: The regulator is stable with ceramic output capacitors, providing designers with flexibility in component selection and potentially reducing overall costs.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the device against overheating, ensuring long-term reliability and safety.
  • Short-Circuit Protection: The MCP1702T-1802E/CB also features short-circuit protection, preventing damage to the regulator and connected components in the event of a fault.
  • Package: The device comes in a compact SOT-23 package, ideal for space-constrained applications.

Applications

The MCP1702T-1802E/CB is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronic equipment
  • Microcontroller power supplies
  • Low-power handheld instruments
  • Wireless communication devices

In conclusion, the MCP1702T-1802E/CB from Microchip Technology is a robust and reliable LDO voltage regulator that offers a combination of low power consumption, high current capability, and protection features, making it an excellent choice for designers aiming to optimize power management in their electronic projects.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess