EN
  • EN
  • DE
  • IT

MCP1703AT-2802E/MB

Part No MCP1703AT-2802E/MB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 250MA SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203149-MCP1703AT-2802E/MB
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Package Tape & Reel (TR)
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 16V
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature -40°C ~ 125°C (TJ)
PSRR 35dB (100Hz)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MCP1703AT-2802E/MB CAD Model

Description

Microchip Technology's MCP1703AT-2802E/MB Voltage Regulator

The MCP1703AT-2802E/MB is a highly reliable, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 2.8V with a maximum output current of 250 mA. This component is an ideal choice for battery-powered devices and other applications where power efficiency is a critical factor.

Key Features:

  • Low Dropout Voltage: The MCP1703AT-2802E/MB offers a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, making it highly suitable for battery-operated devices.
  • High Output Current: With a capability to deliver up to 250 mA of output current, this voltage regulator can easily power a wide range of peripherals and microcontrollers.
  • Stable Output: The device provides a stable 2.8V output, which is essential for sensitive electronic circuits that require a consistent voltage level for proper operation.
  • Low Quiescent Current: It features a low quiescent current that minimizes the amount of power used when the device is in a standby state, thereby extending battery life in portable applications.
  • Thermal Protection: The MCP1703AT-2802E/MB includes an over-temperature protection feature that shuts down the regulator to prevent damage if the internal temperature exceeds safe operating limits.
  • Short-Circuit Protection: This voltage regulator also comes with a short-circuit protection mechanism, which helps to safeguard the device and the load in case of a fault condition.
  • Packaging: The product is available in a small SOT-89 package, which is suitable for space-constrained applications.

Applications:

The MCP1703AT-2802E/MB is versatile and can be used in various applications, including:

  • Portable electronic devices
  • Microcontroller power supplies
  • Battery-powered equipment
  • Smart cards and SIM modules
  • Low-power handheld devices

With its combination of low dropout performance, high output current capability, and robust protection features, the MCP1703AT-2802E/MB from Microchip Technology is an excellent choice for designers looking to optimize power management in their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 1.5A 14DFN / Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 14-DFN (4x3)
Need more? Email Us
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 100MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Lowest to $1.6178
ON Semiconductor
IC REG LINEAR POS ADJ 1.5A 10DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-DFN (3x3)
Lowest to $1.2825
Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.2168
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-TDFN-EP (2x2)
Lowest to $3.2596
Maxim Integrated
IC REG LIN POS ADJ 200MA SOT23-6
Lowest to $2.1940

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess