EN
  • EN
  • DE

MCP1703T-1202E/MC

Part No MCP1703T-1202E/MC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 200MA 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203138-MCP1703T-1202E/MC
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Output Type Fixed
Output Configuration Positive
PSRR 44dB (100Hz)
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-VFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MCP1703T-1202E/MC CAD Model

Description

Microchip Technology's MCP1703T-1202E/MC Low-Dropout Voltage Regulator

The MCP1703T-1202E/MC is a high-performance, low-dropout (LDO) voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 1.2V with an input voltage range of up to 16V. This component is ideal for battery-powered devices, microcontroller power supplies, and other applications where voltage regulation with low power consumption is essential.

With an output current capability of up to 250 mA, this LDO regulator maintains a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. It features a typical quiescent current of just 2 µA, making it an excellent choice for portable and battery-operated equipment where extending battery life is crucial.

The MCP1703T-1202E/MC comes in a compact SOT-223 package, which is suitable for space-constrained applications. Its thermal overload protection and short-circuit current limiting provide reliable operation and protection for both the regulator and the downstream components. Additionally, the device has a low output voltage temperature coefficient, ensuring stable operation over a wide temperature range.

Key features of the MCP1703T-1202E/MC include:

  • Fixed output voltage: 1.2V
  • Maximum input voltage: 16V
  • Output current: up to 250 mA
  • Low dropout voltage
  • Low quiescent current: 2 µA (typical)
  • Stable with 1.0 µF to 22 µF output capacitor
  • Short-circuit current limiting and thermal protection
  • High-accuracy output voltage

Whether you're designing power supplies for microcontrollers, analog devices, or general-purpose fixed-rail applications, the MCP1703T-1202E/MC from Microchip Technology offers a reliable and energy-efficient solution. Its combination of low quiescent current, high output accuracy, and robust protection features make it a versatile choice for engineers and designers looking to optimize their power management systems.

For detailed specifications, application circuits, and additional information, refer to the official datasheet and design guides provided by Microchip Technology.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess