EN
  • EN
  • DE

MCP1703T3301EDB

Part No MCP1703T3301EDB
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Description Low Lq 250MA Ldo Vin 16V Max VOUT=3.3V 1%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078168-MCP1703T3301EDB
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP1703T3301EDB CAD Model

Description

Microchip Technology MCP1703T-3302E/DB Product Overview

The MCP1703T-3302E/DB is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 3.3V with an input voltage range of 2.7V to 16V. This robust LDO is capable of supplying up to 250mA of output current, making it an ideal choice for battery-powered devices, microcontroller power supplies, and other portable applications where energy efficiency is paramount.

Key Features

  • Low Dropout Voltage: The MCP1703T-3302E/DB offers a low dropout voltage, ensuring stable operation even when the input voltage is very close to the output voltage, which is essential for maximizing battery life.
  • High Output Current: With the ability to provide up to 250mA of current, this LDO can comfortably power a wide range of components within electronic circuits.
  • Wide Input Voltage Range: The device supports an input voltage range from 2.7V to 16V, accommodating various power sources and fluctuating supply conditions.
  • Stable with Ceramic Output Capacitors: It is stable with ceramic output capacitors that offer improved performance, including lower output noise and a smaller physical footprint.
  • Short-Circuit Protection: The built-in short-circuit protection feature helps to safeguard the LDO and the connected components against damage due to overcurrent conditions.
  • Thermal Limiting: The thermal limiting functionality enhances reliability by preventing the regulator from overheating.
  • Low Power Consumption: The MCP1703T-3302E/DB is designed for low quiescent current, which reduces power consumption when in standby mode, further extending battery life in portable applications.

Applications

The versatility of the MCP1703T-3302E/DB makes it suitable for a variety of applications, including:

  • Portable electronic devices
  • Battery-powered equipment
  • Microcontroller power supplies
  • Power management for PDAs, GPS units, and cameras
  • Consumer electronics

The MCP1703T-3302E/DB is offered in a small SOT-223 package, which is ideal for space-constrained applications. Its high level of integration and performance characteristics make it a reliable and efficient solution for designers looking to improve the power efficiency and battery life of their products.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess