EN
  • EN
  • DE
  • IT

MCP1754ST-5002E/CB

Part No MCP1754ST-5002E/CB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.15A SOT23A-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 150mA
Output Current 150mA
Operating Supply Current 90μA to 250μA
PSRR 72dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.3V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23A-3
Win Source Part Number 115272-MCP1754ST-5002E/CB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP1754ST-5002E/CB CAD Model

Description

Microchip Technology MCP1754ST-5002E/CB Voltage Regulator

The MCP1754ST-5002E/CB is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 5.0V with an input voltage range from 3.6V to 16V. This component is well-suited for battery-powered devices, due to its low quiescent current, contributing to extended battery life. The MCP1754ST-5002E/CB is available in a small surface-mount package, making it an excellent choice for space-constrained applications.

Key Features:

  • Output Voltage: Precisely regulated 5.0V output, ideal for consistent performance in various electronic circuits.
  • High Input Voltage Range: With an operating range from 3.6V to 16V, this regulator can handle a wide array of input sources.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life.
  • Low Quiescent Current: The device consumes minimal power when idle, drawing only 120 µA, which is critical for portable applications.
  • Output Current: Capable of delivering up to 150 mA of output current, suitable for a range of low power devices.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from damage due to overheating.
  • Short-Circuit Protection: Built-in current limit and short-circuit protection features enhance the safety and reliability of the regulator.
  • Stable with Ceramic Output Capacitors: Designed to be stable with low ESR ceramic output capacitors, ensuring stable operation for a variety of designs.
  • Package: The MCP1754ST-5002E/CB comes in a 3-pin SOT-223 package, which is both compact and easy to integrate into PCB designs.

This voltage regulator is ideal for applications that require a stable and reliable power supply, such as microcontroller power supplies, battery-operated devices, and portable electronic equipment. Its robust feature set makes the MCP1754ST-5002E/CB a versatile choice for designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Texas Instruments
IC REG LINEAR -12V 100MA 8SOIC / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Lowest to $1.0957
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8889 $57.7785
155+ $0.7295 $113.0725
240+ $0.7066 $169.5840
330+ $0.6839 $225.6870
425+ $0.6610 $280.9250
570+ $0.5927 $337.8390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,649 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess