EN
  • EN
  • DE

MCP1755S-3002E/DB

Part No MCP1755S-3002E/DB
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Description 16V 300mA low quiescent current Ido with shutdown and power good
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Output Current 300 mA
Output Voltage 1.8 V
Quiescent Current 68 µA
RoHS Non-Compliant
Win Source Part Number 1078175-MCP1755S-3002E/DB
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP1755S-3002E/DB CAD Model

Description

Microchip Technology MCP1755S-3002E/DB Voltage Regulator

The MCP1755S-3002E/DB is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 3.0V with an output tolerance of ±0.2%. This regulator is capable of delivering up to 300 mA of continuous current while maintaining a low typical dropout voltage of 210 mV, making it an excellent choice for battery-powered devices where maximizing battery life is crucial.

One of the standout features of the MCP1755S-3002E/DB is its low quiescent current, which is typically 68 µA. This contributes to the overall efficiency of the device, particularly in standby and idle modes. The device is also stable with ceramic output capacitors, which are known for their small size and reliability, making it a versatile choice for compact and demanding applications.

The MCP1755S-3002E/DB comes in a 4-pin micro SMD package, offering a compact footprint for space-constrained designs. It is characterized for operation over the full industrial temperature range of -40°C to +125°C, ensuring reliable performance in a wide range of environments and applications.

Additional features include short-circuit protection and over-temperature protection, which safeguard the device and the system it's integrated into from potential damage due to abnormal operating conditions. The regulator also has a power good (PG) output, which provides a status signal to indicate when the output is stable and within regulation, which is useful for power sequencing and interfacing with microcontrollers or other digital logic.

With its combination of low dropout performance, high accuracy, and robust protection features, the MCP1755S-3002E/DB is an ideal power management solution for a broad array of applications. These include but are not limited to portable electronics, microcontroller power supplies, and analog and digital sensor systems. Its reliability and efficiency make it a preferred choice for designers looking to optimize their power management strategy in compact and power-sensitive designs.

For more detailed information, including datasheets, reference designs, and ordering options, please visit Microchip Technology's official website or contact their customer support.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess