EN
  • EN
  • DE

MCP1790-3302E/EB

Part No MCP1790-3302E/EB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 70MA 3DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.3V @ 70mA
Output Current 70mA
Operating Supply Current 130μA to 210μA
PSRR 90dB to 80dB (100Hz to 1kHz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 3-DDPAK
Win Source Part Number 1074878-MCP1790-3302E/EB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1790-3302E/EB CAD Model

Description

The MCP1790-3302E/EB from Microchip Technology is a high-performance, low-dropout voltage regulator designed for applications that demand high voltage regulation accuracy, enhanced power capability, and operational reliability. This robust LDO is suitable for use in automotive, industrial, and high-reliability consumer applications where efficient power management is crucial.

Key Features

  • Output Voltage: The MCP1790-3302E/EB provides a stable output voltage of 3.3V, which is critical for powering sensitive electronic components.
  • High Current Capability: This device can deliver up to 70mA of output current, making it ideal for powering a wide range of ICs and microcontrollers.
  • Low Dropout Voltage: With a low dropout voltage, the MCP1790-3302E/EB ensures efficient operation even when the input voltage is close to the output voltage, thus preserving battery life in portable applications.
  • Thermal Protection: The built-in thermal protection feature prevents the device from overheating, enhancing its reliability and longevity.
  • Short Circuit Protection: This regulator is equipped with short circuit protection that safeguards the device and the connected load from damage due to excessive current.

Applications

The versatility of the MCP1790-3302E/EB makes it an excellent choice for various applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial equipment
  • Consumer electronics
  • Battery-powered devices
  • Microcontroller power supplies

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP1790-3302E/EB is no exception. The device meets stringent automotive industry standards, ensuring high reliability and performance under harsh conditions. Its extended temperature range makes it suitable for environments experiencing extreme temperatures.

Package and Availability

The MCP1790-3302E/EB comes in a robust package that is designed for easy integration into various circuit designs. It is readily available through Microchip Technology's distribution channels, ensuring prompt delivery for your project needs.

For detailed specifications, datasheets, and further information, customers are encouraged to visit the official Microchip Technology website or contact their sales representatives.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess