EN
  • EN
  • DE

MCP1790T-3002E/DB

Part No MCP1790T-3002E/DB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 70MA SOT223-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 70mA SOT-223-3
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223-3
Family Name MCP1790
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884106-MCP1790T-3002E/DB
Ultra Librarian 3D Model Ultra Librarian MCP1790T-3002E/DB CAD Model

Description

Product Overview: MCP1790T-3002E/DB from Microchip Technology

The MCP1790T-3002E/DB is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 3.0V with an impressive output current of up to 70mA. This robust LDO is an ideal choice for automotive, industrial, and battery-operated applications where efficient power management is crucial.

Key Features

  • High Output Voltage Accuracy: Ensures reliable and consistent performance with tight regulation, providing a stable voltage supply for sensitive electronic components.
  • Low Dropout Voltage: Offers efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving system efficiency.
  • Wide Operating Voltage Range: With an input voltage range of 5.5V to 28V, the MCP1790T-3002E/DB is versatile and can accommodate a broad spectrum of power sources.
  • Thermal Protection: Features a built-in overtemperature shutdown that safeguards the device and its load from potential damage due to excessive heat.
  • Short-Circuit Protection: Comes with inherent short-circuit protection that contributes to the longevity and reliability of the regulator under adverse conditions.
  • Stable with Ceramic Output Capacitors: Designed to operate with low-cost ceramic capacitors, which are smaller, more reliable, and have a longer lifespan than electrolytic capacitors.

Applications

The MCP1790T-3002E/DB's robust feature set makes it suitable for a wide array of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Power supplies for battery-operated devices
  • Microcontroller power supplies
  • Analog and digital sensor systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP1790T-3002E/DB is no exception. Manufactured to the highest standards, this LDO voltage regulator delivers not only high performance but also the reliability that designers need to build long-lasting products.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess