EN
  • EN
  • DE

MCP1801T-3002I/OT

Part No MCP1801T-3002I/OT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.35V @ 100mA
Output Current 150mA
Operating Supply Current 50μA
PSRR 70dB (10kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1074893-MCP1801T-3002I/OT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCP1801T-3002I/OT CAD Model

Description

Product Overview: MCP1801T-3002I/OT - Microchip Technology

The MCP1801T-3002I/OT from Microchip Technology is a highly efficient, low dropout voltage regulator that is designed to deliver a fixed output voltage of 3.0V with an input voltage range from 2.1V to 5.5V. This compact device is an ideal choice for battery-operated systems, including portable consumer electronics, wearables, and IoT devices, where extended battery life is crucial.

With its low dropout voltage feature, the MCP1801T-3002I/OT ensures maximum battery usage by allowing operation closer to the battery's end-of-life voltage. This LDO regulator is capable of delivering up to 150 mA of current while maintaining a low quiescent current of just 50 µA, which significantly reduces power consumption during idle or standby modes.

The device comes in a tiny SOT-23-5 package, making it well-suited for space-constrained applications. Its thermal overload protection and short-circuit current limiting features provide essential protection for your circuitry, enhancing the reliability and longevity of both the regulator and the overall system.

Key features of the MCP1801T-3002I/OT include:

  • Fixed Output Voltage: 3.0V
  • Maximum Output Current: 150 mA
  • Low Dropout Voltage
  • Input Voltage Range: 2.1V to 5.5V
  • Low Quiescent Current: 50 µA
  • Package: SOT-23-5
  • Thermal Overload Protection
  • Short-Circuit Current Limiting
  • Stable with Ceramic Output Capacitors
  • Extended Temperature Range: -40°C to +85°C

The MCP1801T-3002I/OT's performance and features make it an excellent option for designers looking to maximize battery life without sacrificing performance. Its robust protection features and stability with ceramic capacitors make it a reliable choice for a wide range of applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1734 $52.8030
105+ $0.9628 $101.0940
165+ $0.9328 $153.9120
225+ $0.9027 $203.1075
290+ $0.8726 $253.0540
385+ $0.7823 $301.1855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess