EN
  • EN
  • DE

MCP1804T-3002I/OT

Part No MCP1804T-3002I/OT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 1.7V @ 100mA
Output Current 150mA
Operating Supply Current 105μA to 125μA
PSRR 50dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1074904-MCP1804T-3002I/OT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1804T-3002I/OT CAD Model

Description

Microchip Technology MCP1804T-3002I/OT: A High-Performance LDO Voltage Regulator

The MCP1804T-3002I/OT from Microchip Technology is a state-of-the-art low dropout voltage regulator (LDO) that offers a perfect balance between high performance and energy efficiency. Designed for applications requiring a regulated output voltage with low input voltage, this LDO is capable of delivering a fixed output voltage of 3.0V with an input voltage range of up to 5.5V. It is an ideal power management solution for battery-operated devices, microcontrollers, and analog and digital circuits that demand a stable power supply.

This LDO regulator is characterized by its low quiescent current, which significantly extends battery life in portable applications. With a typical quiescent current of just 50 µA, the MCP1804T-3002I/OT ensures minimal power consumption when devices are in standby mode. Furthermore, it can provide a continuous output current of up to 150 mA, making it a robust choice for a wide range of applications.

The MCP1804T-3002I/OT comes in a compact SOT-23 package, which is highly valued in space-constrained applications. Its small footprint allows for easy integration into PCB designs without compromising on performance. Additionally, the device is capable of stable operation with ceramic output capacitors, offering designers flexibility in component selection and reducing overall system costs.

With a high PSRR (Power Supply Rejection Ratio) of 65 dB at 1 kHz, the MCP1804T-3002I/OT ensures that the output voltage remains stable despite variations in the input voltage, which is critical for sensitive electronic applications where voltage fluctuations can lead to performance degradation.

For enhanced reliability, the MCP1804T-3002I/OT features thermal overload protection and short-circuit current limiting, safeguarding the device and the application under extreme conditions. The operating junction temperature range of -40°C to +125°C allows for performance across a wide range of environmental conditions, making it suitable for both commercial and industrial applications.

In summary, the MCP1804T-3002I/OT LDO voltage regulator from Microchip Technology is a high-performance solution designed for applications that demand low power consumption, stable voltage supply, and compact packaging. Its robust feature set ensures reliable operation in a variety of electronic devices, making it a versatile choice for designers and engineers.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5982 $55.9370
80+ $1.3114 $104.9120
120+ $1.2704 $152.4480
165+ $1.2294 $202.8510
215+ $1.1884 $255.5060
285+ $1.0655 $303.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess