EN
  • EN
  • DE

MCP1812AT-033/OT

Part No MCP1812AT-033/OT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 300MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MCP1812
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1812AT-033/OTDKR, MCP1812AT-033/OTTR, MCP1812AT-033/OTCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884113-MCP1812AT-033/OT
Ultra Librarian 3D Model Ultra Librarian MCP1812AT-033/OT CAD Model

Description

Microchip Technology MCP1812AT-033/OT Voltage Regulator

The MCP1812AT-033/OT is a high-performance, low dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 3.3V. This component is an ideal choice for battery-powered devices and other applications where power efficiency is a critical factor. It offers a low quiescent current, which helps in prolonging battery life by minimizing the power consumed when the device is in standby mode.

With its ability to source up to 150 mA of output current, the MCP1812AT-033/OT is suitable for a wide range of applications, including microcontroller power supplies, analog and digital sensor systems, and portable electronic devices. The device features a typical dropout voltage of just 210 mV at 150 mA, ensuring efficient operation even when the input voltage is close to the output voltage, which is particularly useful in battery-operated systems where maximizing the usage of the available battery voltage is essential.

The MCP1812AT-033/OT is available in a compact SOT-23 package, making it an excellent choice for space-constrained applications. It also includes thermal shutdown and current limit features to protect the device under abnormal operating conditions. The regulator's stable operation is guaranteed with ceramic output capacitors, offering design flexibility and reliability.

Key features of the MCP1812AT-033/OT include:

  • Fixed Output Voltage: 3.3V
  • Maximum Output Current: 150 mA
  • Low Dropout Voltage: 210 mV typical at 150 mA
  • Low Quiescent Current: Ideal for battery-operated devices
  • Stable with Ceramic Output Capacitors
  • Thermal Shutdown and Current Limit Protection
  • Compact SOT-23 Package

Whether you're designing a power management system for a microcontroller, a portable IoT device, or any other application that requires a stable and efficient power supply, the MCP1812AT-033/OT from Microchip Technology is a reliable choice that combines performance with practicality.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5220 $52.2000
235+ $0.4283 $100.6505
365+ $0.4149 $151.4385
500+ $0.4016 $200.8000
645+ $0.3882 $250.3890
865+ $0.3480 $301.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess