EN
  • EN
  • DE

MCP1825T-1202E/ET

Part No MCP1825T-1202E/ET
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 500MA 5DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-DDPAK
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Case / Package 5-DDPAK
Family Name MCP1825
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1825T-1202E/ETCT, MCP1825T-1202E/ETTR, MCP1825T-1202E/ETDKR
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884120-MCP1825T-1202E/ET
Ultra Librarian 3D Model Ultra Librarian MCP1825T-1202E/ET CAD Model

Description

Microchip Technology MCP1825T-1202E/ET Low Dropout Voltage Regulator

The MCP1825T-1202E/ET is a high-performance, 500 mA Low Dropout (LDO) voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 1.2V with enhanced stability and efficiency. This component is part of the MCP1825 series, which is renowned for its low dropout voltage, making it ideal for battery-powered devices and applications that require efficient power management.

With an input voltage range of 2.1V to 6.0V, the MCP1825T-1202E/ET is versatile for various applications, from portable electronics to microcontroller power supplies. The low dropout voltage, typically just 210 mV at full load, allows for a reduced power loss and helps in maintaining regulation with lower input-to-output voltage differentials.

The LDO is encapsulated in a 5-Terminal SOT-223 package, which is both space-saving and offers a thermal advantage for better heat dissipation. The device also features a high PSRR (Power Supply Rejection Ratio) of 70 dB at 1 kHz, which is critical for applications that demand a stable voltage supply even with a noisy or fluctuating input.

Furthermore, the MCP1825T-1202E/ET incorporates several protective features that ensure the longevity and reliability of both the regulator and the system it powers. These include short-circuit protection, overcurrent protection, and overtemperature protection. Additionally, the device supports a stable output with only a 1.0 µF ceramic output capacitor, which is beneficial for space-constrained designs.

Key specifications of the MCP1825T-1202E/ET include:

  • Output Voltage: 1.2V fixed
  • Output Current: Up to 500 mA
  • Low Dropout Voltage: 210 mV typical at full load
  • Input Voltage Range: 2.1V to 6.0V
  • High PSRR: 70 dB at 1 kHz
  • Thermal Overload Protection
  • Short-Circuit Protection
  • Overcurrent Protection
  • Stable with 1.0 µF Ceramic Output Capacitor
  • Package: SOT-223

Designed for high-performance applications where space and power efficiency are critical, the MCP1825T-1202E/ET from Microchip Technology is an excellent choice for engineers looking to improve the reliability and battery life of their electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 774 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess