EN
  • EN
  • DE

MCP1827S-0802E/AB

Part No MCP1827S-0802E/AB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A, Low Voltage, Low Quiescent Current LDO Regulator | IC REG LINEAR 0.8V 1.5A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 0.8V
Maximum Dropout Voltage 0.6V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 220μA
PSRR 60dB (100Hz)
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number MCP1827S
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1220984-MCP1827S-0802E/AB
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP1827S-0802E/AB CAD Model

Description

Microchip Technology's MCP1827S-0802E/AB: High-Performance LDO Voltage Regulator

The MCP1827S-0802E/AB is a state-of-the-art low-dropout voltage regulator (LDO) designed and manufactured by Microchip Technology. It offers a high level of performance in a compact package, making it ideal for a wide range of applications that require stable and reliable voltage regulation.

This high-accuracy LDO features a fixed output voltage of 8.0V, with an impressive output current capability of up to 1.5A. The MCP1827S-0802E/AB is tailored for high-performance applications that demand low voltage dropout, high output current, and low quiescent current.

Key Features:

  • Output Voltage: Fixed 8.0V with tight output voltage tolerance.
  • High Output Current: Capable of delivering up to 1.5A of continuous current.
  • Low Dropout Voltage: Offers a low dropout voltage, enhancing efficiency and allowing operation over a wider input voltage range.
  • Stable with Ceramic Output Capacitors: Operates with low ESR ceramic output capacitors, providing improved output stability and transient response.
  • Low Quiescent Current: Optimized for low-power consumption, making it suitable for battery-powered devices.
  • Thermal Regulation: Features thermal shutdown and current limit protection to safeguard the device and the system under extreme conditions.
  • Package: Available in a space-saving SOT-223 package, ideal for compact PCB layouts.

The MCP1827S-0802E/AB is an excellent choice for applications that need a high degree of precision in voltage regulation, such as RF devices, FPGA and DSP cores, and microcontroller-based systems. It is also well-suited for use in consumer electronics, automotive products, and industrial equipment where performance and reliability are non-negotiable.

With its robust design and comprehensive protection features, the MCP1827S-0802E/AB ensures a reliable power supply solution, minimizing the risk of device failure due to power-related issues. Microchip Technology's commitment to quality and performance is evident in this LDO, making it a top pick for engineers and designers looking for a dependable voltage regulator.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess