EN
  • EN
  • DE

MCP1827T-3302E/ET

Part No MCP1827T-3302E/ET
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 1.5A 5DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197319-MCP1827T-3302E/ET
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Output Configuration Positive
Output Type Fixed
PSRR 60dB (100Hz)
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Ultra Librarian 3D Model Ultra Librarian MCP1827T-3302E/ET CAD Model

Description

The MCP1827T-3302E/ET is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a stable and reliable power supply in a wide range of electronic applications. This component is particularly well-suited for systems that require a low voltage dropout and fast transient response to maintain a consistent output voltage despite variations in input voltage and load.

Key Features

  • Output Voltage: The MCP1827T-3302E/ET provides a fixed output voltage of 3.3V, which is commonly used in digital circuits and microcontroller-based systems.
  • High Current Capability: With an ability to deliver up to 1.5A of continuous current, this voltage regulator can power a wide range of devices, from simple sensors to more demanding processors and digital ICs.
  • Low Dropout Voltage: The low dropout characteristic ensures efficient operation even when the input voltage is very close to the output voltage, making it ideal for battery-powered applications where maximizing battery life is crucial.
  • Stable with Ceramic Output Capacitors: The MCP1827T-3302E/ET is stable with ceramic output capacitors, which are preferred in modern electronic designs for their small size, reliability, and low equivalent series resistance (ESR).
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device and the system from damage due to overheating and overcurrent conditions.
  • Extended Temperature Range: This device operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The MCP1827T-3302E/ET is versatile and can be used in a variety of applications, including:

  • High-efficiency linear power supplies
  • Battery-powered devices
  • Microcontroller power supplies
  • Networking and telecommunication equipment
  • Automotive applications

With its robust design and comprehensive set of features, the MCP1827T-3302E/ET from Microchip Technology is an excellent choice for designers looking to improve power efficiency and reliability in their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess