EN
  • EN
  • DE

MCP19110-E/MJ

Part No MCP19110-E/MJ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 24-QFN (4x4)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Package Tube
Supply Voltage 4.5V ~ 32V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name MCP19110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884122-MCP19110-E/MJ
Ultra Librarian 3D Model Ultra Librarian MCP19110-E/MJ CAD Model

Description

The MCP19110-E/MJ is a highly integrated, mixed-signal, analog PWM controller with an integrated microcontroller from Microchip Technology. This advanced product is designed to deliver a flexible, efficient, and cost-effective solution for power conversion applications. It combines the performance of an analog-based PWM controller with the configurability and programmability of a digital MCU.

Key Features

  • Integrated MCU: Features an 8-bit PIC microcontroller which enables advanced control algorithms, custom waveforms, and system monitoring, providing a high level of flexibility in power supply design.
  • High-Speed PWM: The analog PWM controller operates at high frequencies, enabling the design of power supplies with excellent transient response and reduced size of passive components.
  • Advanced Communication: Equipped with an I2C communication interface for system monitoring and configuration, which allows for real-time adjustments and reporting of system parameters.
  • Adjustable Output Voltage: The output voltage can be finely tuned to meet the specific requirements of the application, providing a versatile solution for various designs.
  • Integrated MOSFET Drivers: Comes with high-performance, integrated MOSFET drivers that reduce external component count and simplify the power supply design.
  • Wide Input Voltage Range: Designed to operate over a broad input voltage range, making it suitable for a wide array of applications, from automotive to industrial systems.
  • Protection Features: Includes a suite of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure reliable operation under adverse conditions.

Applications

The MCP19110-E/MJ is versatile and can be used in a variety of applications, including:

  • DC-DC Converters
  • Battery Chargers
  • LED Drivers
  • Power Supply Modules
  • Automotive and Industrial Power Systems

Package and Quality

The MCP19110-E/MJ is offered in a 20-lead QFN package, providing a compact footprint for space-constrained applications. It also adheres to Microchip's commitment to high-quality standards, ensuring reliability and performance in demanding environments.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess