EN
  • EN
  • DE

MCP19114T-E/MQV01

Part No MCP19114T-E/MQV01
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description Hybrid Controller, 4.5V to 42V, 1A, QFN-28, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986231-MCP19114T-E/MQV01
Categories PMIC - Power Management - Specialized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP19114T-E/MQV01 CAD Model

Description

The MCP19114T-E/MQV01 is a high-performance, digital-analog hybrid controller from Microchip Technology, designed to cater to a wide range of power conversion applications. This versatile component combines the flexibility of a digital interface with the precision of analog-based control, offering a unique solution for power supply design.

Key Features:

  • Hybrid Control: The MCP19114T-E/MQV01 operates as a mid-voltage (4.5V - 42V) analog PWM controller with an integrated 8-bit PIC microcontroller. This hybrid approach allows for precise analog control with the adaptability of digital communication.
  • Integrated Microcontroller: Equipped with an 8-bit PIC MCU, the device enables custom programming for specific applications, providing flexibility in control and monitoring tasks.
  • Enhanced Power Management: It supports a wide range of power management features, such as multiple regulation modes, synchronous switching, and adjustable frequencies, making it suitable for creating efficient power conversion systems.
  • Communication Interface: The inclusion of an I²C communication interface allows for seamless integration with system components and facilitates the monitoring and adjustment of system parameters in real-time.
  • Adjustable Output: Designers can leverage the device's capabilities to create adjustable output power supplies that can be tuned to the needs of the application, whether it's for battery charging, LED lighting, or other power-intensive tasks.

Applications:

The MCP19114T-E/MQV01 is suitable for a broad range of applications including:

  • DC-DC Converters
  • Battery Chargers
  • LED Drivers
  • Power Supplies for Embedded Systems
  • Automotive and Industrial Power Systems

With its combination of digital programmability and analog performance, the MCP19114T-E/MQV01 from Microchip Technology stands out as a versatile component for designers looking to optimize their power conversion systems. Its robust feature set and flexible design options make it an excellent choice for a multitude of power management challenges.

You May Also Be Interested in

Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7006 $87.4012
4+ $35.8570 $143.4280
5+ $34.7366 $173.6830
7+ $33.6163 $235.3141
9+ $32.4959 $292.4631
12+ $29.1337 $349.6044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,798 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess