EN
  • EN
  • DE

MCP19123-E/MQ

Part No MCP19123-E/MQ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DIGITALLY ENHANCED POWER ANALOG  /  Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC 28-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tube
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 2
Supply Voltage - Operating 4.5V ~ 40V
Frequency - Switching 100kHz ~ 1.6MHz
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I2C, PMBus, SMBus
Control Features Enable, Frequency Control, Power Good, Soft Start, Watchdog
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Base Product Number MCP19123
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 73
Win Source Part Number 1205444-MCP19123-E/MQ
Ultra Librarian 3D Model Ultra Librarian MCP19123-E/MQ CAD Model

Description

The MCP19123-E/MQ is a highly integrated, mixed-signal controller from Microchip Technology that combines a versatile power-management solution with an I²C communication interface. This advanced component is designed to address the needs of complex power supply systems, making it ideal for applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Hybrid, Multi-Phase PWM Controller: The MCP19123-E/MQ operates as a PWM controller with an integrated microcontroller, offering a unique combination of analog power management and digital control capabilities.
  • Wide Operating Voltage Range: The device supports a broad input voltage range, making it suitable for a variety of power sources and ensuring reliable operation under fluctuating power conditions.
  • Advanced Communication: It features an I²C communication interface that allows for real-time system monitoring and parameter adjustment, enhancing system performance and flexibility.
  • Programmable Frequency: The switching frequency is fully programmable, enabling optimization for efficiency or footprint based on the application requirements.
  • Integrated MOSFET Drivers: With built-in MOSFET drivers, the MCP19123-E/MQ reduces external component count, which can save space and cost on the PCB.
  • Thermal Management: The device includes features for thermal management, protecting the system from overheating and improving reliability.

Applications

The versatility of the MCP19123-E/MQ makes it suitable for a wide range of applications, including but not limited to:

  • DC/DC Converters
  • Battery Chargers
  • Power Supplies for Embedded Systems
  • LED Drivers
  • Automotive Power Systems

In summary, the MCP19123-E/MQ by Microchip Technology is a sophisticated power management solution that combines analog precision with digital intelligence. Its programmable nature, coupled with the robust I²C communication, makes it a highly adaptable component for modern, demanding power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $1.7463
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess