EN
  • EN
  • DE

MCP19215T-E/S8

Part No MCP19215T-E/S8
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CNTRL MULTI I2C 32QFN  /  Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Output Type PWM Signal
Function Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Cuk, Flyback, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5V ~ 42V
Frequency - Switching 31.25kHz ~ 2MHz
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I2C
Control Features Dead Time Control, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number MCP19215
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP19215T-E/S8TR,MCP19215T-E/S8DKR,MCP19215T-E/S8CT,MCP19215T-E/S8-ND
Standard Package 3,300
Win Source Part Number 1028330-MCP19215T-E/S8
Ultra Librarian 3D Model Ultra Librarian MCP19215T-E/S8 CAD Model

Description

The MCP19215T-E/S8 is a highly efficient, integrated mid-voltage (4.5V to 42V) synchronous buck controller from Microchip Technology, designed to deliver exceptional performance for a wide range of applications. This advanced power management IC is particularly suitable for automotive, industrial, and consumer applications where efficient voltage regulation is critical.

Key Features

  • Wide Input Voltage Range: With an operating range of 4.5V to 42V, the MCP19215T-E/S8 is versatile enough to handle a variety of power sources, making it ideal for automotive and industrial environments where input voltages can be unpredictable.
  • High-Efficiency Synchronous Operation: The device's synchronous rectification offers higher efficiency compared to traditional diode-based solutions, reducing heat dissipation and improving overall system performance.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a high level of flexibility to meet the specific needs of the application.
  • Integrated MOSFET Drivers: The MCP19215T-E/S8 includes integrated high-side and low-side MOSFET drivers, which simplifies the design and reduces external component count.
  • Thermal Protection: It features built-in over-temperature protection, safeguarding the device and the system from thermal-related issues.
  • Stable Operation: The controller is designed for stable operation with ceramic output capacitors, providing reliable performance even under varying load conditions.

Applications

The MCP19215T-E/S8's robustness and flexibility make it an excellent choice for various applications, including:

  • Automotive systems such as infotainment, telematics, and ADAS (Advanced Driver-Assistance Systems)
  • Power supplies for industrial automation and control systems
  • LED lighting systems
  • Consumer electronics requiring efficient power conversion

Package and Availability

The MCP19215T-E/S8 is offered in a compact 8-lead SOIC (Small Outline Integrated Circuit) package, ensuring a minimal footprint on the PCB and is suitable for space-constrained applications. This product is available for order and can be sourced directly from Microchip Technology or through their authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5405 $55.4050
22+ $4.5460 $100.0120
35+ $4.4040 $154.1400
47+ $4.2619 $200.3093
61+ $4.1199 $251.3139
82+ $3.6937 $302.8834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess