EN
  • EN
  • DE

MCP201T-I/SN

Part No MCP201T-I/SN
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Half LINbus 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884130-MCP201T-I/SN
Ultra Librarian 3D Model Ultra Librarian MCP201T-I/SN CAD Model

Description

Microchip Technology MCP201T-I/SN Product Overview

The MCP201T-I/SN from Microchip Technology is a versatile and high-performance LIN transceiver designed to facilitate robust communication in automotive and industrial applications. This device is compliant with the LIN Bus Specification 2.2, as well as SAE J2602, ensuring compatibility with a wide range of LIN networks.

Key Features

  • Integrated Features: The MCP201T-I/SN integrates a voltage regulator and watchdog timer, providing additional functionality and reducing the need for external components.
  • Temperature Range: With an industrial temperature range of -40°C to +125°C, this transceiver is well-suited for harsh environments, ensuring reliable performance under extreme conditions.
  • Power Management: The device includes a power-on reset generator and a bus voltage wake-up feature, which contribute to efficient power management within the system.
  • Protection Mechanisms: It comes with built-in protection against over-temperature, short-circuit, and loss of ground, enhancing the durability and longevity of the transceiver.
  • Low Standby Current: The MCP201T-I/SN is designed to have a low standby current, making it ideal for battery-powered applications where power conservation is critical.

Applications

The MCP201T-I/SN is suitable for a variety of applications that require reliable LIN communication. It is commonly used in automotive networks for connecting sensors, actuators, switches, and other modules. Additionally, its robust design makes it a good fit for industrial control systems where long-term reliability is a necessity.

Package and Quality

This device comes in an 8-pin SOIC (SN) package, offering a compact footprint for space-constrained applications. Microchip Technology's commitment to quality ensures that the MCP201T-I/SN meets the stringent requirements of automotive and industrial standards.

Conclusion

Overall, the MCP201T-I/SN is an excellent choice for designers looking to implement or upgrade their LIN bus systems. Its integration of key features, robust protection mechanisms, and compliance with industry standards make it a reliable and efficient solution for a wide range of communication needs.

You May Also Be Interested in

IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess