EN
  • EN
  • DE

MCP25050-I/P

Part No MCP25050-I/P
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC XPNDR 25MHZ CAN V2.0B 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196868-MCP25050-I/P
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Interface I/O Expanders
Package Tube
Product Status Active
Number of I/O 8
Interface CAN V2.0b
Features ADC, EEPROM, POR, PWM
Output Type Push-Pull
Voltage - Supply 2.7V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian MCP25050-I/P CAD Model

Description

The MCP25050-I/P is a versatile CAN (Controller Area Network) I/O expander produced by Microchip Technology. It is designed to complement any CAN-based microcontroller system by providing additional I/O capabilities through the CAN bus, thus reducing the need for extensive wiring and simplifying the design in complex automotive or industrial applications.

Key Features:

  • Interface: The device interfaces with CAN protocol, allowing for high-speed communication and robust error detection, which is essential for mission-critical applications.
  • I/O Expansion: It offers eight digital inputs and outputs, enhancing the control and monitoring capabilities of a microcontroller with limited I/O pins.
  • Package: Housed in a PDIP (Plastic Dual In-line Package), the MCP25050-I/P is suitable for through-hole mounting, making it ideal for prototyping and educational purposes.
  • Temperature Range: The operational temperature range of the device is from -40°C to +125°C, ensuring reliability across various environmental conditions.
  • Programming: It can be easily configured using the CAN bus, allowing for flexibility in setting up the I/O parameters according to the specific needs of the application.

Applications:

The MCP25050-I/P is particularly useful in scenarios where additional I/Os are needed but space constraints or complexity make direct microcontroller expansion impractical. It finds its use in:

  • Automotive systems such as body control modules, sensor networks, and lighting controls.
  • Industrial automation for distributed control systems and remote I/O stations.
  • Building automation for HVAC control, access control, and lighting systems.
  • Robotics and embedded systems requiring modular and scalable I/O expansion.

By integrating the MCP25050-I/P into your CAN-based systems, you benefit from a cost-effective and scalable solution that simplifies design and accelerates development time. Microchip Technology's commitment to quality ensures that this I/O expander delivers consistent performance and reliability for your most demanding applications.

You May Also Be Interested in

Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess