EN
  • EN
  • DE
  • IT

MCP2515-I/STVAO

Part No MCP2515-I/STVAO
Manufacturer Microchip Technology
Catalog Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Protocol CANbus
Function Controller
Interface SPI
Standards CAN 2.0
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 10mA
Operating Temperature -40°C ~ 85°C (TA)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Grade Automotive
Qualification AEC-Q100
Ultra Librarian 3D Model Ultra Librarian MCP2515-I/STVAO CAD Model

Description

IC CANBUS CONTROLLER SPI 20TSSOP

You May Also Be Interested in

Fujitsu Electronics America, Inc.
8-Port Modular RAID Controller PRAID EP420i SED
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu PRAID EP680i. Supported storage drive interfaces: SAS, Host interface: PCI Express x8. RAID levels: 0, 1, 5, 6, 10, 50, 60, Data transfer rate: 16 Gbit/s
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu ETERNUS DX200 S4 Controller Module w/o memory, BBU and HBA
Need more? Email Us
Fujitsu Electronics America, Inc.
Dual Fibre Channel Controller QLogic SANblade QLE2692 MMF LC
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu TFM Module - SAS Raid Controller (1GB cache)
Need more? Email Us
Fujitsu Electronics America, Inc.
8-Port Modular RAID Controller PRAID EP420i SED
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU LPE32002-M2-F - Dual Fibre Channel Controller Emulex LPe32002-M2-F
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-D3327-C100 - 8-Port Modular RAID Controller PSAS CP403i
Need more? Email Us
Fujitsu Electronics America, Inc.
8-Port Modular RAID Controller PSAS CP400i
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3543 $54.1720
80+ $1.2686 $101.4880
125+ $1.2258 $153.2250
180+ $1.1400 $205.2000
230+ $1.0972 $252.3560
285+ $1.0543 $300.4755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess