EN
  • EN
  • DE

MCP2518FDT-E/SL

Part No MCP2518FDT-E/SL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CAN CONTROLLER SPI 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features CAN Controller CAN 2.0 SPI Interface 14-SOIC
Manufacturer Microchip Technology
Series Functional Safety (FuSa)
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MCP2518
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP2518FDT-E/SLDKR, MCP2518FDT-E/SLTR, MCP2518FDT-E/SLCT
Quantity per package 2600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926639-MCP2518FDT-E/SL
Ultra Librarian 3D Model Ultra Librarian MCP2518FDT-E/SL CAD Model

Description

Microchip Technology's MCP2518FDT-E/SL CAN Controller

The MCP2518FDT-E/SL is a feature-rich Controller Area Network (CAN) Flexible Data-Rate (CAN FD) controller device designed by Microchip Technology. This advanced controller is well-suited for automotive and industrial applications that require reliable data communication with high data rates and robust error management.

Key Features

  • CAN FD Capabilities: The MCP2518FDT-E/SL supports both CAN 2.0B and CAN FD standards, allowing for data rates exceeding the classical CAN limits. With CAN FD, users benefit from increased bandwidth and data throughput in their communication systems.
  • High Integration: This controller integrates various features such as transmit and receive FIFOs, along with 32 Flexible Data-Rate buffers, making it a highly flexible solution for complex applications.
  • Time-Stamping: The device includes time-stamping capabilities for messages, which is essential for applications that require precise timing and synchronization.
  • Error Handling: With its sophisticated error handling mechanisms, the MCP2518FDT-E/SL ensures reliable communication by detecting and managing errors effectively.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The MCP2518FDT-E/SL is ideal for a variety of applications, including:

  • Automotive networks
  • Industrial automation and control systems
  • Medical equipment
  • Marine electronics

Package and Quality

Encased in a 20-pin TSSOP package, the MCP2518FDT-E/SL is designed for space-constrained applications while offering robustness and reliability. Microchip's commitment to quality ensures that this CAN controller meets stringent industry standards for performance and longevity.

Whether you're upgrading an existing CAN network or designing a new system that requires high-speed data transfer and reliability, the MCP2518FDT-E/SL from Microchip Technology provides a sophisticated and efficient solution for your CAN FD applications.

You May Also Be Interested in

Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2417 $55.8765
100+ $1.0189 $101.8900
155+ $0.9870 $152.9850
210+ $0.9552 $200.5920
275+ $0.9234 $253.9350
365+ $0.8278 $302.1470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,120 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess