EN
  • EN
  • DE

MCP3913A1-E/SS

Part No MCP3913A1-E/SS
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC ENERGY METER FRONT 6CH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Measurement Error 0.1%
Voltage - I/O High 0.7V
Voltage - I/O Low 0.3V
Operating Supply Current 4.5mA
Supply Voltage - Operating 2.7 V to 3.6 V
Meter Type 3 Phase
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 1075063-MCP3913A1-E/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP3913A1-E/SS CAD Model

Description

Microchip Technology MCP3913A1-E/SS Product Overview

The MCP3913A1-E/SS from Microchip Technology is a highly integrated, multi-channel analog front-end (AFE) designed for high-accuracy, multi-phase energy metering applications. It features six synchronous sampling analog-to-digital converters (ADCs) that provide simultaneous sampling of differential inputs, making it an ideal choice for advanced power metering, portable instrumentation, and industrial control applications.

Key Features

  • High Precision: The device boasts 24-bit resolution with programmable data rates, ensuring high-precision measurements for demanding applications.
  • Multiple Channels: With six channels, the MCP3913A1-E/SS can handle multi-phase metering with ease, simplifying the design and reducing the overall component count.
  • Differential Inputs: The differential inputs allow for better noise rejection, improving the accuracy and reliability of the measurements.
  • Integrated Features: The AFE includes an internal low-drift voltage reference, PGAs, phase delay compensation, and a modulator output block, providing a complete system solution.
  • Communication Interface: An SPI-compatible serial interface enables easy communication with microcontrollers or digital signal processors, facilitating integration into a variety of systems.

Applications

The MCP3913A1-E/SS is versatile and can be used in a range of applications, including:

  • Smart energy meters
  • Power monitoring systems
  • Industrial control systems
  • Portable instrumentation

Package and Quality

Enclosed in an SSOP (Shrink Small Outline Package) with 28 leads, the MCP3913A1-E/SS is designed for space-constrained applications. The device operates over an extended temperature range, ensuring reliability and performance in various environments. As with all Microchip products, this AFE is manufactured to high-quality standards, and rigorous testing ensures that customers receive a dependable and robust product for their critical applications.

Whether you're developing a state-of-the-art smart meter or a sophisticated monitoring system, the MCP3913A1-E/SS from Microchip Technology offers the precision, integration, and reliability needed to achieve your design goals.

You May Also Be Interested in

Maxim Integrated
IC ENERY METER 3PH 128K 100-LQFP / 3 Phase Meter IC 100-LQFP (14x14)
Lowest to $20.3338
Renesas Electronics America
IC ENERGY METERING 28SSOP
Lowest to $2.6115
Analog Devices Inc.
IC ENERGY METERING 3PH 40LFCSP
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC ENERGY METERING 3PH 40LFCSP
Lowest to $10.3731
Analog Devices Inc.
IC MEASUREMENT ENERGY SOIC
Lowest to $11.4253
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP / Single Phase Meter IC 14-TSSOP
Lowest to $13.1880
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,062 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess