EN
  • EN
  • DE

MCP4132-502E/SN

Part No MCP4132-502E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description 7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Rheostat
Taps per POT 129
Resistance (Ohms) 5k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient 150ppm/°C
Resistance - Wiper (Ohms) 75
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MCP4132
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1221086-MCP4132-502E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP4132-502E/SN CAD Model

Description

Microchip Technology MCP4132-502E/SN Digital Potentiometer

The MCP4132-502E/SN is a versatile digital potentiometer designed by Microchip Technology, offering a compact and precise solution for adjusting and controlling resistance values in electronic circuits. This digital potentiometer, also known as a digipot, is part of Microchip's MCP41XX and MCP42XX series, which are well-known for their reliability and performance in various applications.

The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which ensures a small footprint on the PCB (Printed Circuit Board) while providing robustness for industrial applications. The MCP4132-502E/SN operates with a single supply voltage ranging from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.

With a resistance value of 5kΩ (502), this digital potentiometer can be used in applications requiring variable resistance adjustments, such as setting the gain of an amplifier, adjusting the brightness of LEDs, or tuning filter circuits. The device features 129 resistive taps and has a volatile memory, which means the resistance setting is not retained when power is removed.

Communication with the MCP4132-502E/SN is achieved through an industry-standard SPI (Serial Peripheral Interface) bus, allowing for easy integration into existing designs. The digital interface provides precise and glitch-free resistance changes, which is essential for sensitive analog applications. Additionally, the digipot offers a high terminal wiper current of 2.5 mA and a low standby current, making it energy-efficient for battery-powered devices.

The MCP4132-502E/SN is an excellent choice for designers looking for a digital potentiometer that offers ease of use, flexibility, and precision. It is widely used in consumer electronics, automotive systems, industrial control applications, and medical devices, showcasing its adaptability to various market segments.

For further information, datasheets, and support, designers and engineers can visit Microchip Technology's official website or contact their local Microchip sales representative.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 2.5KOHM 64TAP 24SOIC / Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC
Need more? Email Us
Maxim Integrated
DS3501 Series 5.5 V High-Voltage NV I2C Potentiometer Temp Sensor / LUT- uSOP-10
Need more? Email Us
Maxim Integrated
IC DGTL POT 50KOHM 256TAP 10UMAX / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-uMAX/uSOP
Need more? Email Us
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24TSSOP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 14FLIPCHIP / Digital Potentiometer 100k Ohm 2 Circuit 100, 256 Taps I²C Interface 14-FlipChip (2.11x2.34)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess