EN
  • EN
  • DE

MCP4142T-103E/MS

Part No MCP4142T-103E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 129TAP 8MSOP  /  Digital Potentiometer 10k Ohm 1 Circuit 129 Taps SPI Interface 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series WiperLock™
Package Tape & Reel
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 129
Resistance (Ohms) 10k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting SMD (SMT)
Supplier Device Package 8-MSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4142
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP4142T-103E/MS-ND,MCP4142T-103E/MSTR,MCP4142T-103E/MSCT,MCP4142T-103E/MSDKR
Standard Package 2,500
Win Source Part Number 981069-MCP4142T-103E/MS
Ultra Librarian 3D Model Ultra Librarian MCP4142T-103E/MS CAD Model

Description

The MCP4142T-103E/MS is a high-performance digital potentiometer IC designed and manufactured by Microchip Technology. This digital potentiometer, also known as a digipot, offers a compact and precise solution for adjusting and controlling resistance values in electronic circuits through digital signals instead of manual mechanical adjustments.

Key Features:

  • Resistance: The device has a resistance value of 10 kOhms, which is suitable for a wide range of applications that require fine-tuning of resistance.
  • Resolution: With 7-bits (128 wiper steps), it provides ample resolution for various adjustments, allowing for smooth transitions and precise control.
  • Interface: It features a user-friendly SPI (Serial Peripheral Interface) that simplifies the integration with microcontrollers and other digital systems.
  • Package: The MCP4142T-103E/MS comes in an MSOP-8 package, which is known for its small footprint and efficient use of board space.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, making it versatile for use in various low-voltage applications.
  • Non-volatile Memory: It incorporates non-volatile memory to retain the wiper position upon power-down, ensuring consistent performance across power cycles.
  • Temperature Range: The device is operational over the industrial temperature range of -40°C to +125°C, making it reliable in harsh environments.

Applications:

The MCP4142T-103E/MS is ideal for a variety of applications, including:

  • Automated adjustments in audio equipment for volume and tone control
  • Calibration and tuning of sensor circuits
  • Automotive electronics for adjusting and controlling various parameters
  • Communication systems for fine-tuning signal levels and filters
  • Consumer electronics and portable devices where space and power are limited

With its robust feature set, the MCP4142T-103E/MS digital potentiometer from Microchip Technology is an excellent choice for designers looking for a reliable and precise variable resistance solution.

You May Also Be Interested in

Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.7969
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.0299 $74.0299
2+ $71.7165 $143.4330
3+ $69.4030 $208.2090
4+ $67.0896 $268.3584
5+ $60.1493 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess