EN
  • EN
  • DE

MCP41HV31T-503E/ST

Part No MCP41HV31T-503E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 128TAP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001141-MCP41HV31T-503E/ST
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Data Acquisition- Digital Potentiometers
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Operating Temperature -40°C ~ 125°C
Voltage - Supply 1.8V ~ 5.5V, 10V ~ 36V, ±5V ~ 18V
Memory Type Volatile
Mounting Type Surface Mount
Base Product Number MCP41HV31
Ultra Librarian 3D Model Ultra Librarian MCP41HV31T-503E/ST CAD Model

Description

Product Overview: MCP41HV31T-503E/ST

The MCP41HV31T-503E/ST is a high-voltage, digital potentiometer designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This digital potentiometer, also known as a digipot, is part of Microchip's MCP41HV31 series and offers a range of features that make it ideal for applications requiring variable resistance controlled digitally.

Key Features

  • Voltage Range: The MCP41HV31T-503E/ST operates at a wide voltage range, with the ability to handle high-voltage signals up to 36V or a ±18V dual-supply configuration, making it suitable for various analog applications.
  • Resistance Value: This digital potentiometer has a resistance value of 50kΩ, providing a broad spectrum of adjustable resistance settings for precise control in your circuit.
  • Interface: It features a simple SPI interface for communication with microcontrollers, allowing for easy integration into digital systems.
  • Packages: The device comes in a compact TSSOP-14 package, ensuring a minimal footprint on your PCB and compatibility with standard surface-mount technology.
  • Non-volatile Memory: It includes non-volatile memory (EEPROM) to store the desired wiper position, ensuring that the last set resistance value is maintained even after the device is powered down.
  • WiperLock™ Technology: Microchip's proprietary WiperLock Technology allows users to lock the wiper position, preventing unintended adjustments due to vibrations or other environmental factors.
  • Temperature Range: The MCP41HV31T-503E/ST is designed to operate over an extended temperature range, making it reliable in various operating conditions.

Applications

The MCP41HV31T-503E/ST is versatile and can be used in a wide array of applications, including:

  • Automotive systems
  • Industrial controls
  • Test and measurement equipment
  • Consumer electronics
  • Data acquisition systems
  • Medical devices

With its robust design and comprehensive feature set, the MCP41HV31T-503E/ST from Microchip Technology is an excellent choice for designers looking to add a reliable and precise digital potentiometer to their electronic designs.

You May Also Be Interested in

Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3534 $51.7748
52+ $1.9310 $100.4120
81+ $1.8707 $151.5267
111+ $1.8103 $200.9433
143+ $1.7500 $250.2500
192+ $1.5690 $301.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess