EN
  • EN
  • DE

MCP42100-I/P

Part No MCP42100-I/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 100K 2CH SPI 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient (Typ) 800 ppm/°C
Resistance - Wiper (Ohms) (Typ) 175
Temperature Range - Operating -40°C to 85°C
Case / Package 14-PDIP
Win Source Part Number 058325-MCP42100-I/P
Ultra Librarian 3D Model Ultra Librarian MCP42100-I/P CAD Model

Description

Microchip Technology's MCP42100-I/P Digital Potentiometer

The MCP42100-I/P is a dual-channel, 8-bit digital potentiometer designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This digital potentiometer IC offers a versatile solution for applications requiring precise resistance adjustments controlled via a digital interface.

Key Features

  • Resolution: The MCP42100-I/P features an 8-bit resolution, providing 256 resistive steps for smooth and accurate adjustments.
  • Dual-Channel: It includes two independent potentiometer channels, allowing for simultaneous control of two separate circuits or the adjustment of two different parameters within a single device.
  • Wide Operating Voltage: The device operates over a broad voltage range from 2.7V to 5.5V, making it suitable for various low-voltage applications.
  • Interface: An industry-standard SPI interface facilitates communication with microcontrollers, enabling easy integration into digital systems.
  • End-to-End Resistance: It offers a total end-to-end resistance of 100kΩ, which can be adjusted through digital commands.
  • Non-Volatile Memory: The wiper settings are storable in non-volatile memory, ensuring the last position is retained even after power-off.
  • Packaging: The MCP42100-I/P comes in a PDIP package, which is well-suited for prototyping and can be easily handled for through-hole mounting.

Applications

The MCP42100-I/P is ideal for a variety of applications, including:

  • Adjustable power supplies
  • Audio control
  • Calibration and tuning of circuits
  • Automotive electronics
  • Medical equipment

With its precision and flexibility, the MCP42100-I/P is a practical choice for design engineers looking to add digital control to analog circuits. Its capability to store settings and easy interfacing with digital systems make it a go-to component for automated adjustments and tuning in both consumer and industrial products.

You May Also Be Interested in

Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Analog Devices Inc.
IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-MSOP
Lowest to $9.7932

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3432 $50.7456
20+ $5.2047 $104.0940
30+ $5.0421 $151.2630
41+ $4.8794 $200.0554
54+ $4.7168 $254.7072
71+ $4.2288 $300.2448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess