EN
  • EN
  • DE

MCP4231-503E/SL

Part No MCP4231-503E/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 129TAP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 50k Ohm Circuit 129 Taps SPI Interface 14-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MCP4231
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4231-503-E/SL, MCP4231-503-E/SL-ND, MCP4231503ESL
Quantity per package 57
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926677-MCP4231-503E/SL
Ultra Librarian 3D Model Ultra Librarian MCP4231-503E/SL CAD Model

Description

Microchip Technology MCP4231-503E/SL Digital Potentiometer

The MCP4231-503E/SL from Microchip Technology is a versatile digital potentiometer that integrates state-of-the-art digital and analog technology into a compact package. This device offers a dual-channel, 7-bit (128 wiper steps) potentiometer with an SPI interface, which makes it an ideal solution for applications requiring precise resistance tuning controlled by digital signals.

Key Features:

  • Resistance Options: The MCP4231-503E/SL offers a maximum resistance of 50kΩ, providing a wide range of adjustability for various applications.
  • Dual-Channel: With two independently controlled potentiometers, it allows for fine-tuning and adjustment of two separate signals or use in stereo audio applications.
  • Non-Volatile Memory: The integrated EEPROM allows the device to recall the wiper position upon power-up, ensuring a consistent start-up configuration.
  • Serial Interface: The SPI interface ensures a high-speed, four-pin connection with microcontrollers, which is perfect for applications where space and pin count are limited.
  • Extended Temperature Range: The MCP4231-503E/SL operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Package: It comes in a 14-pin SOIC package, which is widely used and easy to integrate into various circuit designs.

Applications:

The MCP4231-503E/SL is designed to be used in a variety of applications where digital control of resistance is needed. It is particularly useful in:

  • Automated adjustments to match environmental conditions
  • Calibration of system tolerances
  • Audio equipment for volume and balance control
  • Feedback systems requiring variable resistance

In conclusion, the MCP4231-503E/SL digital potentiometer from Microchip Technology is a highly reliable and flexible component that provides digital precision for analog tuning. Its robust design, coupled with EEPROM memory and SPI communication, makes it an excellent choice for designers looking to add digital control to their analog circuits.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 10KOHM 257TAP 10MSOP
Lowest to $2.5927
Microchip Technology
IC DGTL POT 50KOHM 256TAP 8SOIC / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Lowest to $3.9707
Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us
Maxim Integrated
DS3501 Series 5.5 V High-Voltage NV I2C Potentiometer Temp Sensor / LUT- uSOP-10
Need more? Email Us
Maxim Integrated
IC DGTL POT 100KOHM 14FLIPCHIP / Digital Potentiometer 100k Ohm 2 Circuit 100, 256 Taps I²C Interface 14-FlipChip (2.11x2.34)
Need more? Email Us
Microchip Technology
IC DGT POT 100KOHM 257TAP 10MSOP / Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 10-MSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 50KOHM 256TAP 10UMAX / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-uMAX/uSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 50k Ohm 1Pot 8-Pin SOIC Tube
Lowest to $5.6306

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6431 $58.5724
10+ $12.0155 $120.1550
15+ $11.6401 $174.6015
21+ $11.2647 $236.5587
27+ $10.8893 $294.0111
36+ $9.7621 $351.4356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess