EN
  • EN
  • DE

MCP4241-503E/P

Part No MCP4241-503E/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 129TAP 14DIP / Digital Potentiometer 50k Ohm 2 Circuit 129 Taps SPI Interface 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 129
Resistance (Ohms) 50k
Interface SPI
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Through Hole
Supplier Device Package 14-PDIP
Case / Package 14-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4241
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4241-503-E/P,MCP4241-503-E/P-ND
Standard Package 30
Win Source Part Number 1319601-MCP4241-503E/P
Ultra Librarian 3D Model Ultra Librarian MCP4241-503E/P CAD Model

Description

Microchip Technology MCP4241-503E/P Digital Potentiometer

The MCP4241-503E/P is a dual-channel, 7-bit (128 wiper steps) digital potentiometer designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This digital potentiometer IC is a versatile component that offers a reliable solution for adjusting system parameters through digital interfaces, suitable for applications in consumer electronics, industrial systems, and automotive electronics.

Key Features:

  • Resistance Options: The device offers a resistance value of 50kΩ per potentiometer channel, providing a wide range of adjustment for various applications.
  • Dual-Channel: With two independent potentiometers in one package, it allows for compact designs and simplified adjustments in multi-channel systems.
  • Non-Volatile Memory: The MCP4241-503E/P features non-volatile memory (EEPROM) to store the wiper position, ensuring the last position is retained even after power cycling.
  • Interface: The digital potentiometer uses an industry-standard SPI interface, facilitating easy communication with most microcontrollers.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Package: The device comes in a 14-pin PDIP package, which is widely used and easy to handle in various PCB designs.

Applications:

The MCP4241-503E/P digital potentiometer is ideal for applications that require precise calibration and tuning. It can be used for adjusting volume, brightness, or contrast settings in consumer electronics. In industrial settings, it can help control system parameters such as temperature, pressure, or signal amplitude. Automotive systems can also benefit from its precision and reliability for sensor calibration or audio system adjustments.

Conclusion:

Microchip's MCP4241-503E/P offers designers a compact, reliable, and precise solution for digitally controlling resistance values in a wide range of electronic systems. Its dual-channel configuration, non-volatile memory, and easy-to-use SPI interface make it a versatile choice for both simple and complex applications where electronic tuning is required.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess